EN
  • EN
  • DE

PIC16C712-04I/P

Part No PIC16C712-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 4x8b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-PDIP
Win Source Part Number 061748-PIC16C712-04I/P
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Industrial, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian PIC16C712-04I/P CAD Model

Description

Microchip Technology's PIC16C712-04I/P Microcontroller

The PIC16C712-04I/P is a powerful 8-bit microcontroller from Microchip Technology, designed to deliver performance and versatility for a wide range of embedded applications. This microcontroller is part of the renowned PIC16C family, known for its high-speed processing capabilities and low-power consumption. The PIC16C712-04I/P is particularly suitable for automation systems, consumer electronics, and automotive applications, where reliability and efficiency are paramount.

Key Features

  • CPU: The microcontroller features a high-performance RISC CPU, which allows for fast instruction execution with a typical speed of 4 MHz, ensuring efficient operation in time-sensitive applications.
  • Program Memory: It comes equipped with 1.75 KB of on-chip program memory, providing ample space for application code.
  • Data Memory: The device includes 68 bytes of data RAM and 128 bytes of EEPROM for data storage, allowing for robust data handling and parameter storage.
  • I/O Ports: With 13 I/O pins, the PIC16C712-04I/P offers flexibility in interfacing with external devices, sensors, and actuators.
  • Timers: It features two versatile timers, which can be used for timing operations, pulse generation, and event counting.
  • Analog-to-Digital Converter: The built-in 8-bit ADC with 4 channels enables the microcontroller to interface with analog sensors and convert their signals for digital processing.
  • Peripheral Features: Additional peripherals include a watchdog timer, power-on reset, and brown-out detection, ensuring reliable operation under varying conditions.
  • Power Efficiency: The device operates within a voltage range of 2.5V to 5.5V, making it suitable for low-power applications and battery-operated devices.
  • Package: Housed in a 18-pin PDIP package, the PIC16C712-04I/P allows for easy integration into a variety of circuit boards and systems.

Applications

The versatility of the PIC16C712-04I/P makes it an ideal choice for a host of applications, including but not limited to:

  • Industrial control systems
  • Automotive subsystems
  • Consumer electronics
  • Home automation
  • Medical devices

With its robust feature set and Microchip Technology's commitment to quality, the PIC16C712-04I/P microcontroller is a reliable and cost-effective solution for designers looking to optimize their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess