EN
  • EN
  • DE

PIC16C711-04I/P

Part No PIC16C711-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-Bit CMOS Microcontrollers with A/D Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 68 x 8
Supply Voltage 4 V ~ 6 V
Data Converters A/D 4x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
Win Source Part Number 1237862-PIC16C711-04I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C711
Introduction Date July 28, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C711-04I/P CAD Model

Description

Microchip Technology's PIC16C711-04I/P Microcontroller

The PIC16C711-04I/P is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology. It comes in a 18-pin DIP (Dual In-line Package) format, which is widely recognized for its ease of use in prototyping, educational environments, and small-scale production runs. This microcontroller is a member of the renowned PIC family, known for its user-friendly interface and robust architecture, which makes it an ideal choice for a variety of embedded system applications.

With a 4 MHz clock speed, the PIC16C711-04I/P offers a balanced compromise between processing power and power consumption, making it suitable for battery-operated and power-sensitive applications. Its operating voltage ranges from 2.5V to 5.5V, providing flexibility in different power environments.

This microcontroller boasts an impressive array of features, including 1.75 KB of flash program memory, ensuring ample space for your application code. It also contains 68 bytes of data RAM and 64 bytes of EEPROM data memory, which are essential for storing non-volatile data that must be preserved between resets or power cycles.

The PIC16C711-04I/P is equipped with an 8-level deep hardware stack and 35 single-word instructions, which are designed to facilitate rapid development and efficient execution of code. The device's versatility is further enhanced by its integrated peripherals, such as a precision 8-bit analog-to-digital converter (ADC), two timer modules, a watchdog timer, and an on-chip voltage reference, which all contribute to reducing the need for external components.

For designers concerned with inter-device communication, the PIC16C711-04I/P supports serial programming and comes with an oscillator calibration feature for reliable operation. The microcontroller's industrial temperature range of -40°C to +85°C ensures that it can operate reliably in harsh environments, making it a robust choice for industrial applications.

In summary, the PIC16C711-04I/P from Microchip Technology is a versatile and reliable microcontroller that offers a rich feature set suitable for a wide range of applications, from consumer electronics to industrial control systems. Its combination of memory options, integrated peripherals, and robust design make it a smart choice for developers looking for a compact, yet powerful microcontroller solution.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7158 $54.0106
16+ $6.3309 $101.2944
25+ $6.1331 $153.3275
34+ $5.9352 $201.7968
44+ $5.7374 $252.4456
59+ $5.1439 $303.4901
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 249 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess