EN
  • EN
  • DE

PIC16C71-20/SO

Part No PIC16C71-20/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
Data RAM Size 36 x 8
Supply Voltage - Operating 4 V to 6 V
Data Converters A/D 4x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-SOIC
Win Source Part Number 061745-PIC16C71-20/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C71-20/SO CAD Model

Description

The PIC16C71-20/SO is a versatile 8-bit microcontroller from Microchip Technology, offering a perfect blend of performance and functionality for a wide array of applications. This particular model comes in a small-outline (SO) package, providing a compact footprint for space-constrained designs.

Key Features:

  • High-Performance RISC CPU: The PIC16C71-20/SO features a Reduced Instruction Set Computer (RISC) architecture that enables faster processing and execution of instructions, with a typical instruction execution time of 200 ns at a 20 MHz clock rate.
  • Programmable Memory: Equipped with 1.75 KB of on-board EPROM, this microcontroller provides ample space for application code, ensuring a flexible and upgradeable solution for various programming needs.
  • Flexible I/O Options: With 13 I/O pins, the device offers designers the flexibility to connect to a variety of peripherals and devices, making it ideal for interfacing with external components in embedded systems.
  • Analog Features: The inclusion of four analog channels with an 8-bit Analog-to-Digital Converter (ADC) makes this microcontroller suitable for applications requiring analog input, such as sensor interfacing and data acquisition systems.
  • Robust Timer Modules: A range of integrated timer modules, including an 8-bit timer and a 16-bit timer, provide precise timing and measurement capabilities, essential for tasks like PWM generation and time-sensitive control operations.
  • Serial Communication: The device supports serial communication via an on-chip USART module, allowing for easy data exchange with other microcontrollers, computers, and digital systems.
  • Low Power Consumption: Designed for efficiency, the PIC16C71-20/SO operates with low power requirements, making it suitable for battery-powered and portable applications.
  • Wide Operating Voltage: The microcontroller operates across a voltage range of 2.5V to 5.5V, providing versatility in different power environments and ensuring compatibility with both TTL and CMOS logic levels.

The PIC16C71-20/SO from Microchip Technology is an outstanding choice for designers looking for a reliable and powerful microcontroller that can handle complex tasks while maintaining a small form factor. Whether it's for industrial control systems, consumer electronics, or automotive applications, the PIC16C71-20/SO delivers performance and functionality that exceed expectations.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess