EN
  • EN
  • DE

PIC16C67-10/P

Part No PIC16C67-10/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB OTP 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type OTP
Data RAM Size 368 x 8
Supply Voltage - Operating 4 V to 6 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 40-PDIP
Win Source Part Number 004367-PIC16C67-10/P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C67-10/P CAD Model

Description

Microchip Technology PIC16C67-10/P Microcontroller

The PIC16C67-10/P is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology. It is a member of the renowned PIC (Peripheral Interface Controller) family, which is highly regarded for its versatility, reliability, and ease of use in a wide array of electronic applications. This particular microcontroller is designed to support complex and demanding applications that require a robust set of features and sufficient memory.

At the heart of the PIC16C67-10/P lies a powerful processor core capable of executing most instructions in just 200 ns at a clock speed of 10 MHz. This impressive performance is complemented by 14 KB of on-chip program memory, ensuring ample space for sophisticated programs. Additionally, the device boasts 368 bytes of RAM and 256 bytes of EEPROM data memory, which provides persistent storage for critical data and settings.

The microcontroller's extensive peripheral set includes:

  • 33 I/O pins, which provide the flexibility needed to interface with a wide range of external devices.
  • An 8-bit timer and two 16-bit timers, which are essential for precise event timing and pulse generation.
  • A synchronous serial port that can be configured for SPI or I²C communication, enabling easy connectivity with other microcontrollers and peripheral devices.
  • A Capture/Compare/PWM (CCP) module, which is invaluable for generating complex pulse sequences and for capturing input signal timing.

Its power-saving features, such as a selectable oscillator mode, power-on reset, and programmable low-voltage detection, ensure that the PIC16C67-10/P can be used in power-sensitive applications. The microcontroller is also equipped with protection mechanisms like Watchdog Timer (WDT) and code protection to safeguard the device's operation and intellectual property.

The PIC16C67-10/P is available in a 40-pin PDIP (Plastic Dual In-line Package), making it suitable for breadboard prototyping as well as for final production in commercial products. Its robust instruction set, coupled with the support for in-circuit programming, allows for rapid development and in-field firmware updates, which is a significant advantage for product maintenance and upgrades.

With its extensive feature set, the PIC16C67-10/P from Microchip Technology is an ideal microcontroller solution for advanced control systems, automation, custom embedded solutions, and a plethora of other sophisticated electronic applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess