EN
  • EN
  • DE

PIC16C65B-20/P

Part No PIC16C65B-20/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 40-PDIP
Win Source Part Number 004365-PIC16C65B-20/P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C65B-20/P CAD Model

Description

Microchip Technology's PIC16C65B-20/P Microcontroller

The PIC16C65B-20/P is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its reliability and versatility in a wide array of embedded applications. This particular model is part of the PIC16C family, which is well-known for its user-friendly interface and robust instruction set that caters to both novice and experienced developers alike.

Key Features:

  • CPU: The PIC16C65B-20/P is powered by an 8-bit CMOS microcontroller which operates at a maximum speed of 20 MHz, providing a fast and efficient processing capability suitable for time-sensitive tasks.
  • Memory: It comes with a generous 7 KB of on-board program memory and 192 bytes of RAM, ensuring ample space for complex programs and data manipulation.
  • I/O Pins: The device is equipped with 33 input/output pins, which are highly configurable and allow for flexible connection to peripherals and other hardware components.
  • Timers: It includes three distinct timers, which are integral for managing time-critical operations and events within your application.
  • Serial Communication: The MCU offers serial communication capabilities via USART (Universal Synchronous Asynchronous Receiver Transmitter), making it easy to interface with other microcontrollers, computers, and networks.
  • Power Efficiency: Designed with power-saving in mind, the PIC16C65B-20/P features a range of power modes, including an idle mode and a power-down mode, to conserve energy in low-activity conditions.
  • Package: This microcontroller comes in a 40-pin PDIP (Plastic Dual In-line Package), which is suitable for breadboard prototyping and easy to solder on printed circuit boards for final production.

Applications:

The versatility of the PIC16C65B-20/P makes it an ideal choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive applications
  • Consumer electronics
  • Robotics
  • Home automation

Overall, the PIC16C65B-20/P from Microchip Technology is a robust microcontroller that combines performance, flexibility, and power efficiency, making it a go-to choice for developers and engineers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess