EN
  • EN
  • DE

PIC16C65B-04/L

Part No PIC16C65B-04/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 088966-PIC16C65B-04/L
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C65B-04/L CAD Model

Description

Microchip Technology PIC16C65B-04/L Microcontroller

The PIC16C65B-04/L is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to provide a versatile and efficient solution for a wide range of embedded applications. This powerful MCU is part of the PIC16C family, known for its user-friendly interface, low power consumption, and robust feature set that makes it ideal for automation, consumer electronics, automotive, and industrial control systems.

Key Features:

  • Core: The PIC16C65B-04/L operates on an 8-bit architecture, providing a solid balance between processing power and power consumption, which is crucial for battery-operated and power-sensitive devices.
  • Speed: This MCU runs at a maximum speed of 4 MHz, delivering swift performance for real-time applications that require quick data processing and timely responses.
  • Program Memory: It comes with 7KB of onboard program memory, allowing for the storage of complex programs and routines without the need for external memory components.
  • I/O Pins: The device boasts 33 I/O pins, providing ample connectivity options for interfacing with sensors, actuators, and other peripheral devices.
  • Timers: Equipped with multiple timers, including an 8-bit timer and two 16-bit timers, the PIC16C65B-04/L ensures precise timing and control for tasks that require accurate scheduling and event management.
  • Communication Peripherals: It features a variety of communication interfaces such as USART for serial communication, which is essential for data exchange with other microcontrollers, computers, and network modules.
  • Power-Saving Modes: The MCU includes several power-saving modes, making it possible to reduce power consumption during idle periods, thereby extending the life of battery-powered applications.
  • Package: The PIC16C65B-04/L is available in a 40-pin PDIP (Plastic Dual In-line Package), which is suitable for prototyping and can be easily handled for through-hole mounting on printed circuit boards.

With its robust set of features, the PIC16C65B-04/L from Microchip Technology is engineered to meet the demands of developers looking for a reliable and flexible MCU solution. Its combination of performance, memory, and I/O options make it a smart choice for designing sophisticated and efficient embedded systems.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9831 $62.9493
6+ $17.2169 $103.3014
9+ $16.6789 $150.1101
13+ $16.1409 $209.8317
17+ $15.6029 $265.2493
22+ $13.9888 $307.7536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess