Microchip Technology's PIC16C65AT-041/L011 Microcontroller
The PIC16C65AT-041/L011 is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is part of the PIC16C family, which is renowned for its versatility and reliability in a wide range of applications, from industrial automation to consumer electronics.
Featuring a robust architecture, the PIC16C65AT-041/L011 comes with 8K x 14 words of program memory, providing ample space for complex applications. Additionally, its 368 x 8 bytes of data memory (RAM) ensures efficient handling of data operations. The device operates at a frequency of 4 MHz, making it suitable for tasks requiring moderate processing speed and power efficiency.
The PIC16C65AT-041/L011 offers a comprehensive feature set that includes:
- 35 single-word instructions: A simplified instruction set that is easy to learn and use, which helps in speeding up the development cycle.
- 14-bit wide instructions: Allows for complex instructions and algorithms to be executed efficiently.
- Power-on Reset (POR): Ensures that the microcontroller starts up in a known state for reliable operation.
- Device Reset Timer (DRT): Helps in maintaining the stability of the system during power transitions.
- Watchdog Timer (WDT): A safety feature that resets the microcontroller if the software becomes unresponsive, enhancing system reliability.
- Programmable code protection: Protects the device's program memory from unauthorized access, ensuring the integrity and security of the application code.
The microcontroller also offers versatile I/O capabilities with its 33/40-pin Dual-In-Line package, which includes high-current sink/source for direct LED drive. The analog capabilities are augmented by an 8-channel analog-to-digital converter, making it an excellent choice for interfacing with sensors and other analog devices.
With its low power consumption and wide operating voltage range of 4.5V to 5.5V, the PIC16C65AT-041/L011 is particularly well-suited for battery-operated and power-sensitive applications. Its temperature range of -40°C to 85°C ensures reliable performance in harsh environments.
Whether you are designing an advanced motor control system, a sophisticated monitoring device, or any other application requiring a reliable microcontroller, the PIC16C65AT-041/L011 from Microchip Technology is an excellent choice that combines performance, versatility, and ease of use.