EN
  • EN
  • DE

PIC16C62BT-04I/SO

Part No PIC16C62BT-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 28SOIC / 28-Pin 8-Bit CMOS Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Part Status Obsolete (End Of Life)
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Part Number Series PIC16C62B
Manufacturer Pack Quantity 1,600
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807866-PIC16C62BT-04I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C62BT-04I/SO CAD Model

Description

Product Overview: PIC16C62BT-04I/SO

The PIC16C62BT-04I/SO is a high-performance, EPROM-based 8-bit microcontroller from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This microcontroller is designed to deliver power efficiency and versatility for a wide range of applications, from industrial automation to consumer electronics.

Key Features:

  • Core: The device features a powerful PIC architecture with a CPU speed of 4 MHz, providing a solid balance between speed and power consumption.
  • Memory: It comes with 3.5 KB of on-chip EPROM for program storage, along with 128 bytes of RAM for data, which allows for efficient handling of complex operations and multitasking.
  • I/O Ports: The microcontroller offers 22 I/O pins, giving developers the flexibility to connect a wide array of peripherals and devices.
  • Operating Temperature: The PIC16C62BT-04I/SO operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: Its SOIC (Small Outline Integrated Circuit) package ensures a compact footprint, making it ideal for space-constrained applications.
  • Power-Saving Features: With power-saving modes such as Power-down and Watchdog Timer, it is optimized for low-power applications to extend battery life.
  • Peripheral Features: The microcontroller includes a variety of peripherals, such as a timer, USART for serial communication, and an analog comparator, which enhance its functionality without the need for additional components.

Applications:

Due to its robust feature set, the PIC16C62BT-04I/SO is suitable for a diverse range of applications, including:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Power management systems

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the PIC16C62BT-04I/SO is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of commercial and industrial applications. With its combination of performance, versatility, and reliability, the PIC16C62BT-04I/SO is an excellent choice for designers looking to leverage Microchip's expertise in microcontroller solutions.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7394 $63.1334
25+ $4.7093 $117.7325
38+ $4.5620 $173.3560
53+ $4.4149 $233.9897
68+ $4.2677 $290.2036
91+ $3.8263 $348.1933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess