EN
  • EN
  • DE

PIC16C621AT-20I/SO

Part No PIC16C621AT-20I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 36 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 18-SOIC
Manufacturer Microchip Technology
Series PIC® 16C
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
Supply Voltage 2.5V ~ 5.5V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 18-SOIC (0.295", 7.50mm Width)
Case / Package 18-SOIC
Family Name PIC16C621
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C621AT-20ISO, PIC16C621AT-20ISO-NDR
Quantity per package 1100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889374-PIC16C621AT-20I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C621AT-20I/SO CAD Model

Description

Microchip Technology's PIC16C621AT-20I/SO

The PIC16C621AT-20I/SO is a powerful 8-bit microcontroller from Microchip Technology, designed to deliver performance, versatility, and reliability for a wide array of applications. This particular model comes in a surface-mount, small-outline package, making it ideal for space-constrained applications where board real estate is at a premium.

At the heart of the PIC16C621AT-20I/SO is a high-performance RISC CPU, which provides the efficiency and speed expected from modern microcontrollers. The device operates at a speed of 20 MHz, offering a robust platform for applications that require fast processing and response times. With a wide operating voltage range, this microcontroller can be integrated into systems with varying power requirements without compromising performance.

This microcontroller is packed with features that make it a versatile choice for developers. It includes 1.75 KB of program memory and 128 bytes of RAM, which, while modest, is ample for a host of simple to moderate applications, such as automation systems, consumer electronics, and automotive modules. Additionally, the PIC16C621AT-20I/SO supports up to 13 I/O pins, providing sufficient interfacing capability with sensors, actuators, and other peripherals.

One of the standout features of the PIC16C621AT-20I/SO is its EEPROM memory, which allows for data retention even after the power has been cycled, making it perfect for applications that require non-volatile memory storage. With 128 bytes of EEPROM, developers can store configuration parameters or small amounts of data that need to persist across reboots.

Furthermore, the PIC16C621AT-20I/SO includes a range of built-in peripherals such as a timer, watchdog timer, and an analog comparator, which can simplify design and reduce the need for additional components. Its programmable code protection ensures the security of your application's intellectual property against unauthorized access.

Overall, the PIC16C621AT-20I/SO from Microchip Technology is a robust, feature-rich microcontroller that offers a balanced combination of performance, power efficiency, and integration, making it a smart choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6242 $52.9936
19+ $5.4353 $103.2707
29+ $5.2654 $152.6966
40+ $5.0956 $203.8240
51+ $4.9257 $251.2107
68+ $4.4162 $300.3016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess