EN
  • EN
  • DE

PIC16C61-04/P

Part No PIC16C61-04/P
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Description No description available
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Bits 8
RoHS Non-Compliant
Win Source Part Number 1084920-PIC16C61-04/P
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC16C61-04/P CAD Model

Description

The PIC16C61-04/P is a high-performance, EPROM-based 8-bit microcontroller from Microchip Technology, designed to deliver a perfect blend of power efficiency and functionality for a wide array of applications. This microcontroller operates at a speed of 4MHz, providing a reliable and fast processing capability suitable for embedded systems.

Key Features

  • CPU: The PIC16C61-04/P is equipped with a powerful RISC architecture that allows for efficient instruction execution, with most instructions taking only one machine cycle to complete. This results in increased throughput and optimal utilization of the device's capabilities.
  • Memory: It includes an on-chip EPROM, which provides a non-volatile storage solution for the application code, ensuring data retention even after power cycles. This microcontroller also features a small amount of RAM for variable storage and a special function register area.
  • I/O and Peripherals: Offering a versatile set of input/output options, the PIC16C61-04/P comes with a range of built-in peripherals, including timers, counters, and communication ports, which can be used to interface with other devices and sensors.
  • Power Efficiency: Designed for low-power consumption, this microcontroller supports a power-saving sleep mode, which significantly reduces power requirements when the device is not in use, making it ideal for battery-operated applications.
  • Packaging: The device is packaged in a 18-pin PDIP (Plastic Dual In-line Package), which is suitable for breadboard prototyping and can also be used in final production runs.
  • Operating Voltage: It operates over a wide voltage range, making it flexible for use in various system designs.

Applications

The PIC16C61-04/P is a versatile microcontroller that can be utilized in a diverse range of applications, including but not limited to, consumer electronics, automotive systems, industrial controls, and hobbyist projects. Its robust feature set ensures that it can meet the requirements of both simple and complex tasks.

Whether you are developing a smart sensor, building a DIY robot, or designing an efficient power management system, the PIC16C61-04/P provides a reliable and cost-effective solution that engineers and hobbyists alike can depend on.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Yageo
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess