EN
  • EN
  • DE

PIC16C58AT-04VSSO

Part No PIC16C58AT-04VSSO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348516-PIC16C58AT-04VSSO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C58AT-04VSSO CAD Model

Description

Microchip Technology's PIC16C58AT-04VSSO Microcontroller

The PIC16C58AT-04VSSO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatility, and efficiency in a wide range of embedded applications. This MCU is part of the PIC16C family, which has been widely adopted in the industry for its ease of use and reliable performance.

Key Features:

  • Processor Core: The PIC16C58AT-04VSSO features a powerful 8-bit processor core with a maximum operating speed of 4 MHz, which provides a balanced compromise between processing power and power consumption.
  • Memory: It comes with 3 KB of on-chip program memory, which is sufficient for a variety of simple to moderately complex applications. Please note that this memory is OTP (One-Time Programmable), making the device a good fit for high-volume production where the program code does not need to be changed.
  • I/O and Peripherals: The microcontroller includes 12 I/O pins that offer flexibility in interfacing with external devices. Additionally, it is equipped with a timer and other peripherals that help in managing various tasks efficiently.
  • Supply Voltage: It operates within a range of 2.5V to 5.5V, which allows for its use in low-power applications and compatibility with various types of circuit designs.
  • Package: The device is available in a 18-pin SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications:

The PIC16C58AT-04VSSO is suited for a diverse set of applications such as:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control
  • Home Automation
  • Office Automation

Its robustness and reliability make it a preferred choice for developers looking to create cost-effective and compact designs. Microchip Technology's commitment to quality ensures that the PIC16C58AT-04VSSO MCU is a component that can be relied upon for consistent performance and longevity in your embedded projects.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess