EN
  • EN
  • DE

PIC32MX120F032B-I/ML

Part No PIC32MX120F032B-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 28QFN  /  MIPS32® M4K™ series Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 28-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tube
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 2.3V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC32MX120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC32MX120F032BIML
Standard Package 61
Win Source Part Number 994111-PIC32MX120F032B-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC32MX120F032B-I/ML CAD Model

Description

Microchip Technology's PIC32MX120F032B-I/ML Microcontroller

The PIC32MX120F032B-I/ML is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications requiring a compact footprint and efficient processing capabilities. This microcontroller is part of the PIC32MX family, which is renowned for its high-speed operation, integrated peripherals, and low-power consumption.

Key Features:

  • Core: The device is built around the MIPS32® M4K® core, operating at up to 40 MHz, providing the computational power necessary for demanding applications.
  • Memory: It comes equipped with 32KB of Flash memory and 8KB of RAM, offering ample space for program storage and efficient data management.
  • Digital Peripherals: A variety of digital communication interfaces are included, such as I²C, SPI, and UART, which facilitate easy data exchange with other devices and systems.
  • Analog Features: The microcontroller also features a 10-bit ADC (Analog-to-Digital Converter) with up to 9 input channels, allowing for precise analog signal measurement.
  • Timers and PWM: Multiple 16-bit timers and output compare units support the generation of accurate timing sequences and Pulse Width Modulation (PWM) signals, crucial for tasks like motor control.
  • Package: Housed in a 28-pin QFN package, the PIC32MX120F032B-I/ML offers a compact solution with a minimal footprint, suitable for space-constrained applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, it is robust enough to operate in harsh environments.

Applications:

The PIC32MX120F032B-I/ML is versatile and can be used in various applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Consumer electronics
  • Internet of Things (IoT) devices

With its combination of performance, integrated features, and compact design, the PIC32MX120F032B-I/ML from Microchip Technology is an ideal choice for designers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess