EN
  • EN
  • DE

PIC16F737-I/SO

Part No PIC16F737-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Data RAM Size 368 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 037207-PIC16F737-I/SO
Family Name PIC16F737
Introduction Date November 07, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F737-I/SO CAD Model

Description

Microchip Technology's PIC16F737-I/SO Microcontroller

The PIC16F737-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficiency and versatility in handling a wide range of embedded applications. This MCU is part of the PIC16F family, which is well-known for its user-friendly interface and robust architecture, making it an ideal choice for designers and engineers looking to develop sophisticated electronic systems.

Featuring a 28-pin SOIC (Small Outline Integrated Circuit) package, the PIC16F737-I/SO operates with an enhanced mid-range 8-bit architecture. The device is equipped with 7 KB of flash memory and 256 bytes of EEPROM, offering ample space for application code and data storage. It also boasts 368 bytes of RAM, ensuring smooth operation and efficient data handling.

One of the distinguishing features of the PIC16F737-I/SO is its integrated 10-bit analog-to-digital converter (ADC) with up to 14 channels, allowing for precise analog signal measurement. This makes it particularly suitable for applications requiring sensor interfacing and real-time data analysis. In addition, the device includes two comparators and an Enhanced Capture/Compare/PWM (ECCP) module, which provide further flexibility in control applications.

The MCU operates across a wide voltage range of 2.0V to 5.5V, making it adaptable to various power supply conditions. Its robust design ensures reliable operation even in extreme environments, with an industrial temperature range of -40°C to +85°C. Furthermore, the PIC16F737-I/SO comes with a comprehensive set of peripherals, including serial communication interfaces such as USART, SPI, and I²C, which facilitate easy integration into complex systems.

For developers, Microchip provides extensive support in the form of development tools, software libraries, and documentation. The PIC16F737-I/SO is compatible with Microchip's MPLAB® IDE and MPLAB® XC8 Compiler, streamlining the development process from initial design to final deployment.

In summary, the PIC16F737-I/SO from Microchip Technology is a powerful and reliable MCU choice for a multitude of applications ranging from industrial control systems to consumer electronics, offering a balance of performance, power efficiency, and versatility.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess