EN
  • EN
  • DE

PIC16C58-04/P

Part No PIC16C58-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348513-PIC16C58-04/P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C58-04/P CAD Model

Description

Microchip Technology's PIC16C58-04/P Microcontroller

The PIC16C58-04/P is a high-performance, EPROM-based 8-bit microcontroller from Microchip Technology, designed to deliver a seamless blend of power and efficiency for a wide range of embedded applications. With its robust architecture and versatile features, this microcontroller is an ideal choice for designers looking for a reliable and cost-effective solution for their projects.

Key Features:

  • EPROM Memory: The device comes with a generous amount of on-chip EPROM, allowing for easy programming and reprogramming during the development phase, as well as for final deployment.
  • Operating Speed: The PIC16C58-04/P operates at a speed of 4 MHz, providing a solid balance between power consumption and processing capability, making it suitable for various time-sensitive applications.
  • I/O Ports: It features multiple general-purpose I/O ports that can be configured to interface with a variety of peripherals, sensors, and actuators, enhancing its adaptability in complex systems.
  • Instruction Set: The microcontroller utilizes a highly efficient instruction set that is optimized for a broad range of applications, ensuring smooth and effective execution of tasks.

Applications:

The PIC16C58-04/P is designed to be versatile, catering to a diverse array of applications such as:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Home automation devices
  • Medical devices

Package and Quality:

The microcontroller is housed in a durable plastic DIP (Dual In-line Package), ensuring easy handling and integration into various circuit boards. The PIC16C58-04/P is also backed by Microchip Technology's commitment to quality, offering reliability and performance for mission-critical applications.

Support and Resources:

Developers can access a wide range of resources provided by Microchip Technology, including detailed datasheets, application notes, and development tools. The company also offers customer support and community forums where designers can share insights and seek assistance, ensuring a smooth development process from start to finish.

Overall, the PIC16C58-04/P from Microchip Technology stands out as a versatile and reliable microcontroller, ready to power your next innovative project.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess