EN
  • EN
  • DE

PIC16C56A-20I/SO

Part No PIC16C56A-20I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 18SOIC / PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) OTP 18-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
RAM Size 25 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16C56
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C56A-20I/SO-NDR
Standard Package 42
Win Source Part Number 1322290-PIC16C56A-20I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C56A-20I/SO CAD Model

Description

Microchip Technology's PIC16C56A-20I/SO Microcontroller

The PIC16C56A-20I/SO is a highly reliable 8-bit microcontroller from Microchip Technology, designed to deliver performance and versatility for a wide range of embedded applications. This particular model comes in a sleek SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications without compromising on functionality or power.

Key Features:

  • Core: The device is built around a powerful PIC architecture, which is known for its ease of use and real-time performance. It operates at a maximum speed of 20 MHz, ensuring swift processing and response times.
  • Memory: It boasts a program memory size of 768 bytes, along with 25 bytes of RAM. This combination allows for efficient handling of simple control tasks.
  • I/O Pins: The PIC16C56A-20I/SO provides 12 input/output pins, offering flexibility for interfacing with various peripherals and sensors.
  • Operating Voltage: This microcontroller operates within a range of 4.5V to 5.5V, making it compatible with standard digital circuits and ensuring stable operation across different power supplies.
  • Temperature Range: With an industrial temperature range from -40°C to +85°C, the PIC16C56A-20I/SO is resilient and reliable in harsh environmental conditions.
  • Instruction Set: It utilizes a simple yet powerful instruction set that allows for efficient code execution and reduced development time.

Applications:

The PIC16C56A-20I/SO is ideal for applications requiring a robust microcontroller for basic control systems. It is commonly used in:

  • Automotive systems
  • Consumer electronics
  • Industrial automation
  • Home appliances
  • Security systems

Why Choose PIC16C56A-20I/SO:

Microchip's PIC16C56A-20I/SO is a testament to reliability and efficiency. Its compact size, coupled with its robust feature set, makes it an excellent choice for designers looking to optimize their embedded systems. Whether you're building a simple hobby project or a complex industrial control system, the PIC16C56A-20I/SO provides the performance and flexibility needed to get the job done.

With Microchip's reputation for quality and support, the PIC16C56A-20I/SO is not just a component but a cornerstone for building reliable and effective electronic solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess