EN
  • EN
  • DE

PIC16C56-LPI/SO

Part No PIC16C56-LPI/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
RAM Size 25 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 6.25V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 18-SOIC
Supplier Device Package 18-SOIC
Part Number Series PIC16C56
Manufacturer Pack Quantity 42
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812532-PIC16C56-LPI/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C56-LPI/SO CAD Model

Description

Microchip Technology's PIC16C56-LPI/SO Microcontroller

The PIC16C56-LPI/SO is a versatile and powerful microcontroller produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular model is part of the renowned PIC16C family, which is well-regarded for its robust architecture, ease of use, and flexibility in various applications. The PIC16C56-LPI/SO is designed to deliver performance and reliability for a wide range of embedded systems.

Key Features:

  • OTP Memory: The PIC16C56-LPI/SO is equipped with 1K x 12 bits of One-Time-Programmable (OTP) memory, which is ideal for applications where the program code is fixed and cost-effectiveness is a priority.
  • High-Speed Performance: With a maximum speed of 20 MHz, this microcontroller provides swift operations for time-sensitive tasks, ensuring efficient processing and control.
  • Low-Power Consumption: It is designed for low-power applications, making it suitable for battery-operated and power-sensitive devices.
  • I/O Ports: The device comes with 12 input/output pins that offer flexibility in interfacing with external devices, sensors, and actuators.
  • Instruction Set: A comprehensive instruction set with 33 instructions supports a range of operations, from simple to complex, enabling developers to implement a variety of functionalities.
  • Package: The PIC16C56-LPI/SO is available in a 18-pin SOIC package, which is compact and suitable for space-constrained applications.

Applications:

Thanks to its robust feature set, the PIC16C56-LPI/SO is an excellent choice for a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Home appliances
  • Security systems
  • Custom embedded systems

Design Support:

Microchip Technology provides extensive support for the PIC16C56-LPI/SO, including development tools, software libraries, and documentation. Designers can take advantage of the MPLAB Integrated Development Environment (IDE) and a wide range of in-circuit emulators and programmers to streamline the development process and bring products to market faster.

Whether you're an experienced developer or just starting with microcontrollers, the PIC16C56-LPI/SO offers a reliable and cost-effective solution for your embedded projects.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2514 $52.0224
38+ $2.6678 $101.3764
59+ $2.5845 $152.4855
80+ $2.5011 $200.0880
104+ $2.4177 $251.4408
139+ $2.1676 $301.2964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess