EN
  • EN
  • DE

PIC16C55/JW

Part No PIC16C55/JW
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8B 768B EPROM/UV 28CERDIP / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) EPROM, UV 28-CerDip
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Product Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 20
Program Memory Size 768B (512 x 12)
Program Memory Type EPROM, UV
RAM Size 24 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 6.25V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 28-CDIP (0.300", 7.62mm) Window
Supplier Device Package 28-CerDip
Base Product Number PIC16C55
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 15
Win Source Part Number 1322427-PIC16C55/JW
Ultra Librarian 3D Model Ultra Librarian PIC16C55/JW CAD Model

Description

Microchip Technology's PIC16C55/JW Microcontroller

The PIC16C55/JW is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology, a leader in microcontroller and analog semiconductors. Designed to deliver versatility and efficiency, the PIC16C55/JW is ideal for a wide range of applications in the automotive, industrial, appliances, and consumer electronics sectors.

This microcontroller is part of the renowned PIC family, which is celebrated for its ease of use, low power consumption, and reliable performance. The PIC16C55/JW, in particular, is equipped with a robust architecture that includes 12 I/O pins, a 25 mA source/sink per I/O, and a wide operating voltage range, making it a flexible choice for designers.

With 512 words of EPROM and 25 bytes of RAM, the PIC16C55/JW offers ample space for code and data storage for small to medium complexity applications. Its EPROM technology makes it ideal for rapid prototyping, educational use, and applications where program updates might be necessary, as it allows for the program memory to be reprogrammed electrically.

The device operates at a standard temperature range, ensuring reliable operation under typical environmental conditions. It also supports a variety of clock schemes, including an RC oscillator, an external clock, and a crystal oscillator, providing designers with flexibility in timing and power management.

Additional features of the PIC16C55/JW include:

  • 8-level deep hardware stack
  • 13-bit program counter capable of addressing an 8K x 14 program memory space
  • Power-saving SLEEP mode
  • Watchdog Timer (WDT) with its own on-chip RC oscillator for reliable operation
  • Programmable code-protection
  • Power-on Reset (POR)
  • Device Reset Timer (DRT)

The PIC16C55/JW is available in a windowed ceramic package, which is particularly suited for development purposes as it allows for erasure of the EPROM with ultraviolet light, enabling multiple program and erase cycles.

Whether you are developing simple automation systems, creating custom control applications, or experimenting with microcontroller technology, the PIC16C55/JW offers a solid foundation with its blend of performance, power efficiency, and flexibility.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess