Product Overview: PIC16C505T-04I/SL
The PIC16C505T-04I/SL is a high-performance, fully-static, 8-bit CMOS microcontroller from Microchip Technology. It is designed to deliver the versatility of the PIC microcontroller architecture with a cost-effective and space-saving solution. This particular model comes in an SOIC (Small Outline Integrated Circuit) package, making it suitable for surface-mounted design applications.
Key Features
- Processing Speed: The device operates at a maximum frequency of 4 MHz, providing a solid balance between speed and power consumption.
- Program Memory: It comes with 1.5 KB of on-board program memory, allowing for the storage of a substantial amount of application code.
- Data Memory: The microcontroller includes 72 bytes of data RAM, which is utilized for temporary data storage during operation.
- I/O Ports: It features 12 I/O pins, which offer flexibility in interfacing with other peripherals and devices.
- Timers: Equipped with an 8-bit timer and a watchdog timer, the PIC16C505T-04I/SL ensures precise event timing and system reliability.
- Operating Voltage: The operating voltage range is from 2.5V to 5.5V, making it compatible with a variety of power supplies and battery-operated applications.
- Temperature Range: This microcontroller operates within an industrial temperature range of -40°C to +85°C, ensuring performance in harsh environmental conditions.
Applications
The PIC16C505T-04I/SL is ideal for a wide range of applications, including but not limited to:
- Consumer Electronics
- Automotive Systems
- Industrial Control
- Home Automation
- Office Automation
Quality and Support
Microchip Technology is known for its commitment to quality and long-term support for its products. The PIC16C505T-04I/SL microcontroller is backed by Microchip's extensive technical documentation, development tools, and a global support network. This ensures that developers can confidently select this microcontroller for their designs, benefiting from a well-supported ecosystem.
Overall, the PIC16C505T-04I/SL is a robust and cost-effective microcontroller solution that offers the performance and features required for modern electronic applications.