EN
  • EN
  • DE

PIC14000-04/SP

Part No PIC14000-04/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 20
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 2.7 V to 6 V
Data Converters Slope A/D
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SPDIP
Win Source Part Number 045814-PIC14000-04/SP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC14000-04/SP CAD Model

Description

The Microchip Technology PIC14000-04/SP is a highly versatile and powerful microcontroller designed to cater to a wide range of applications. This particular model is a member of Microchip's renowned PIC microcontroller family, known for its robust performance and reliability. The PIC14000-04/SP is equipped with advanced features that make it an ideal choice for designers looking to implement complex control systems, sophisticated algorithms, and connectivity solutions in their projects.

Key Features:

  • Processing Core: At the heart of the PIC14000-04/SP is a high-performance RISC CPU, which provides the computational power necessary for handling demanding tasks and processing at high speeds.
  • Memory: The device boasts an ample amount of flash memory for program storage, as well as EEPROM and SRAM for data retention and manipulation, ensuring that designers have enough space for complex code and data structures.
  • I/O Flexibility: A variety of input/output options are available, including digital I/O pins, analog inputs, and PWM outputs, offering flexibility for interfacing with sensors, actuators, and other peripherals.
  • Communication Protocols: Integrated communication peripherals support standard protocols such as I2C, SPI, and UART, facilitating easy connectivity with other microcontrollers, computers, and network modules.
  • Power Efficiency: Designed with power efficiency in mind, the PIC14000-04/SP includes power-saving modes that reduce power consumption during idle periods, making it suitable for battery-powered and energy-sensitive applications.
  • Robust Design: The device is engineered to withstand harsh environments and is characterized by its wide operating temperature range and resistance to electrostatic discharge (ESD).

With its comprehensive set of features, the Microchip Technology PIC14000-04/SP is a top choice for engineers and developers who require a reliable, high-performance microcontroller for their embedded systems. Whether it's for industrial control, automotive applications, consumer electronics, or IoT devices, the PIC14000-04/SP provides the functionality and adaptability needed to drive innovative solutions.

Note: Before integrating the PIC14000-04/SP into your design, please refer to the official datasheet provided by Microchip Technology for detailed specifications and application guidelines.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess