EN
  • EN
  • DE

PIC14000-04/SO

Part No PIC14000-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SOIC / MCU 8-bit PIC RISC 7KB EPROM 3.3V/5V 28-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 14
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I²C
Peripherals POR, Temp Sensor, WDT
Number of I/O 20
Program Memory Size 7KB (4K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 192 x 8
Supply Voltage 2.7 V ~ 6 V
Data Converters Slope A/D
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 791890-PIC14000-04/SO
Popularity Medium
Supply and Demand Status Limited
Family Name PIC14000
Introduction Date August 16, 1996
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC14000-04/SO CAD Model

Description

Microchip Technology - PIC14000-04/SO Product Overview

The PIC14000-04/SO from Microchip Technology is a highly integrated, low-power microcontroller that is part of the renowned PIC series, offering a versatile solution for a wide range of embedded applications. This microcontroller is designed to deliver exceptional performance and reliability for applications that require efficient power management and robust operation in various environments.

Key Features:

  • Core Processor: The PIC14000-04/SO is built around a powerful PIC core, providing a solid foundation for executing instructions with high efficiency and speed.
  • Program Memory: It comes with ample program memory, enabling the storage of complex firmware and applications without the need for external memory components.
  • I/O Pins: A generous number of input/output pins are available for interfacing with peripherals, sensors, and other external devices, allowing for versatile hardware design options.
  • Analog Features: The device includes an array of analog features such as ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters), facilitating accurate sensor readings and control over analog signals.
  • Communication Interfaces: With built-in communication interfaces like SPI, I2C, and UART, the PIC14000-04/SO ensures seamless data exchange with other digital components and systems.
  • Power Efficiency: Designed for low-power operation, this microcontroller is ideal for battery-powered devices and applications where power conservation is critical.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for harsh environments and demanding applications.
  • Packaging: The SO (Small Outline) package allows for a compact footprint on printed circuit boards, which is beneficial for space-constrained applications.

Applications:

The versatility of the PIC14000-04/SO makes it an excellent choice for a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Smart home devices
  • Portable and wearable technology

In conclusion, the PIC14000-04/SO from Microchip Technology is a robust and versatile microcontroller that offers designers the flexibility and performance needed to create innovative and efficient electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.6671 $86.0013
5+ $23.5216 $117.6080
8+ $22.7870 $182.2960
11+ $22.0513 $242.5643
14+ $21.3167 $298.4338
19+ $19.1118 $363.1242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
In Stock: 180 pieces Factory Stock: 180 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess