EN
  • EN
  • DE

PIC12LF1840-I/SN

Part No PIC12LF1840-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 5
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 4x10b, D/A 1x5b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1088199-PIC12LF1840-I/SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12LF1840-I/SN CAD Model

Description

Microchip Technology PIC12LF1840-I/SN Microcontroller

The PIC12LF1840-I/SN is a powerful 8-bit microcontroller (MCU) from Microchip Technology, designed for embedded applications requiring a compact footprint and efficient power consumption. This MCU is part of Microchip's renowned PIC12 series, which is well-known for its ease of use, reliability, and versatility in various electronic systems.

At the heart of the PIC12LF1840-I/SN is a high-performance RISC CPU with a rich feature set that includes 7 KB of Flash program memory and 256 bytes of EEPROM data memory. This provides ample space for application code and data storage, allowing for sophisticated programs and configurations. Additionally, the device comes with 512 bytes of RAM, ensuring smooth operation and multitasking capabilities.

The microcontroller operates at a voltage range of 1.8V to 3.6V, making it an ideal choice for battery-operated and portable devices where power efficiency is crucial. It also supports an extended temperature range, ensuring reliability and stable performance under varying environmental conditions.

For connectivity, the PIC12LF1840-I/SN offers an integrated eXtreme Low Power (XLP) oscillator, which includes an internal 4x PLL, enabling the MCU to run at up to 32 MHz. This feature, along with the on-chip 10-bit Analog-to-Digital Converter (ADC), Comparator, and Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), provides designers with the tools necessary to interface with a wide range of sensors and peripherals.

The microcontroller's package is the 8-pin SOIC (Small Outline Integrated Circuit), denoted by the 'SN' in its part number, which is suitable for space-constrained applications. The 'I' indicates the industrial temperature range, making this MCU a robust choice for industrial applications.

With its programmable Brown-Out Reset (BOR), Watchdog Timer (WDT), and In-Circuit Serial Programming™ (ICSP™) capabilities, the PIC12LF1840-I/SN ensures reliable operation and convenient in-field updates. Whether for automation, consumer electronics, or IoT devices, this MCU is engineered to meet the demands of modern embedded design challenges.

Overall, the PIC12LF1840-I/SN from Microchip Technology is a feature-rich, high-efficiency microcontroller that offers a perfect blend of performance, power efficiency, and design flexibility, making it a top choice for engineers and hobbyists alike.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4445 $50.5575
85+ $1.1852 $100.7420
135+ $1.1482 $155.0070
180+ $1.1112 $200.0160
235+ $1.0741 $252.4135
315+ $0.9630 $303.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,170 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess