EN
  • EN
  • DE

PIC12LF1572T-I/RF

Part No PIC12LF1572T-I/RF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8UDFN / PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-UDFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 12F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity LINbus, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 4x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-UDFN Exposed Pad
Supplier Device Package 8-UDFN (3x3)
Base Product Number PIC12LF1572
Standard Package 3,300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1349684-PIC12LF1572T-I/RF
Ultra Librarian 3D Model Ultra Librarian PIC12LF1572T-I/RF CAD Model

Description

Microchip Technology's PIC12LF1572T-I/RF

The PIC12LF1572T-I/RF is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of applications that require a compact and energy-efficient solution. This MCU is part of the PIC12 family, which is well-known for its small form factor and reliability in embedded systems.

Key Features:

  • Integrated RF Transmitter: The device comes with an onboard RF transmitter, making it ideal for wireless communication applications, such as remote controls, RF sensors, and smart home devices.
  • Enhanced Mid-range Core: With a 14-bit program word and an improved 8-level deep hardware stack, the PIC12LF1572T-I/RF provides an optimized performance for a variety of tasks.
  • Low Power Consumption: As part of the LF series, this MCU is designed for low-power operation, supporting battery-powered and energy-sensitive projects with power-saving modes like Doze, Idle, and Sleep.
  • Memory: It boasts 3.5KB of flash memory, 256 bytes of EEPROM, and 128 bytes of RAM, which is ample for small to medium complexity applications.
  • Four Channel 10-bit Analog-to-Digital Converter (ADC): This feature allows for accurate analog signal measurement, which is essential for sensor interfacing and data acquisition tasks.
  • Multiple Oscillator Configurations: The MCU provides various oscillator selections including INTOSC, LF-INTOSC, and an external oscillator, offering flexibility in balancing power consumption and performance.

Applications:

The PIC12LF1572T-I/RF is well-suited for a variety of applications that require embedded control and RF communication. These include:

  • Wireless Networking and IoT Devices
  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Systems
  • Medical Devices

This MCU operates in the industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments. The PIC12LF1572T-I/RF is available in a 14-pin TSSOP package, making it easy to integrate into space-constrained designs without compromising on functionality or performance.

With its combination of RF capabilities, low power consumption, and robust set of features, the PIC12LF1572T-I/RF by Microchip Technology is an excellent choice for developers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess