EN
  • EN
  • DE

PIC12LF1572T-I/MS

Part No PIC12LF1572T-I/MS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8MSOP / PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity LINbus, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 4x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number PIC12LF1572
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC12LF1572T-I/MSTR,PIC12LF1572T-I/MS-ND,PIC12LF1572T-I/MSDKR,PIC12LF1572T-I/MSCT
Standard Package 2,500
Win Source Part Number 1322220-PIC12LF1572T-I/MS
Ultra Librarian 3D Model Ultra Librarian PIC12LF1572T-I/MS CAD Model

Description

Product Overview: PIC12LF1572T-I/MS

The PIC12LF1572T-I/MS is a highly integrated microcontroller unit (MCU) from the renowned semiconductor manufacturer, Microchip Technology. This compact, low-power device is part of Microchip's extensive PIC microcontroller family, well-known for its versatility and reliability across various applications. The MCU is designed to cater to the demanding needs of modern embedded systems, offering a perfect blend of performance, power efficiency, and features in a small form factor.

Encased in an 8-pin MSOP (Micro Small Outline Package), the PIC12LF1572T-I/MS is ideal for space-constrained applications. It operates on a wide voltage range of 2.3V to 5.5V, making it suitable for battery-operated and portable devices. This particular model is enhanced with 'LF' in its name, signifying its capability to function at lower voltage levels, thus extending battery life in the end application.

At the heart of this MCU is a 16-bit processor that runs at a speed of up to 32 MHz, providing ample processing power for a variety of tasks. It comes equipped with 3.5 KB of flash memory, 256 bytes of RAM, and 128 bytes of EEPROM, offering sufficient space for application code and data storage. The PIC12LF1572T-I/MS also features an integrated 10-bit Analog-to-Digital Converter (ADC), which allows it to interface with analog sensors and devices directly.

Additional features include four PWM channels, making it an excellent choice for controlling motors or adjusting LED brightness. The MCU also supports various communication protocols such as I2C, SPI, and UART, enabling it to connect with other microcontrollers, sensors, and peripheral devices. Its operating temperature range of -40°C to +125°C ensures reliable performance even in extreme environments.

In summary, the PIC12LF1572T-I/MS from Microchip Technology is a powerful, feature-rich microcontroller that offers an ideal solution for designers looking to develop compact and energy-efficient embedded systems. Whether it's for industrial, automotive, consumer electronics, or IoT applications, this MCU is engineered to meet the challenges of modern electronics design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2589 $50.3560
100+ $1.0330 $103.3000
150+ $1.0007 $150.1050
210+ $0.9684 $203.3640
270+ $0.9362 $252.7740
360+ $0.8393 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess