EN
  • EN
  • DE

PIC12LF1552-I/P

Part No PIC12LF1552-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 12F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 5
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size -
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number PIC12LF1552
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368872-PIC12LF1552-I/P
Ultra Librarian 3D Model Ultra Librarian PIC12LF1552-I/P CAD Model

Description

Microchip Technology's PIC12LF1552-I/P Microcontroller

The PIC12LF1552-I/P is a powerful, yet compact, 8-bit microcontroller from Microchip Technology's renowned PIC family. Designed for versatility and efficiency, this microcontroller is an ideal solution for a wide range of applications, including industrial control systems, consumer electronics, automotive products, and more.

At the heart of the PIC12LF1552-I/P is a high-performance RISC CPU with a rich set of features. It comes with 3.5 KB of flash memory, providing ample space for application code, and 128 bytes of RAM for efficient data processing. Additionally, it boasts 256 bytes of EEPROM, which is perfect for non-volatile storage of configuration settings or small amounts of data that must be retained during power cycles.

This microcontroller operates at a voltage range of 2.3V to 5.5V, making it suitable for low-power applications and battery-powered devices. Its low power consumption is further enhanced by its various sleep modes, which allow for further power savings when the device is not in active use.

Connectivity and interfacing are made easy with several built-in peripherals. The PIC12LF1552-I/P features an integrated 4-channel 10-bit Analog-to-Digital Converter (ADC), which allows it to interface with analog sensors and devices directly. It also includes a MSSP (Master Synchronous Serial Port) for SPI/I2C communication, making it easy to connect to other microcontrollers, sensors, and external memory.

For timing-sensitive applications, it is equipped with an internal 16 MHz oscillator, eliminating the need for external clock sources and reducing the overall component count. It also supports various timers and has an onboard Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), which can be used for serial communication.

The PIC12LF1552-I/P is housed in a 8-pin PDIP (Plastic Dual In-line Package), which is both durable and easy to handle in a variety of PCB layouts. Its robust instruction set, along with the support for MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator, ensures that development is streamlined, from prototype to production.

With its combination of power, flexibility, and ease of use, the Microchip PIC12LF1552-I/P microcontroller is a smart choice for designers looking to create sophisticated systems with minimal space requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7405 $52.2150
75+ $1.4281 $107.1075
110+ $1.3835 $152.1850
150+ $1.3389 $200.8350
195+ $1.2943 $252.3885
260+ $1.1604 $301.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess