EN
  • EN
  • DE

PIC10F220T-I/OT

Part No PIC10F220T-I/OT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 384B FLASH SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 4
Program Memory Size 384B (256 x 12)
Program Memory Type FLASH
Data RAM Size 16 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 2x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 037840-PIC10F220T-I/OT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC10F220T-I/OT CAD Model

Description

The PIC10F220T-I/OT is a highly versatile and powerful microcontroller from the renowned manufacturer, Microchip Technology. This compact yet robust MCU is part of the PIC10F family, which is known for its exceptional performance in a tiny package. The PIC10F220T-I/OT is designed to cater to a wide array of applications ranging from simple timing operations to complex control systems.

Key Features

  • Integrated Features: The device boasts a 33 instruction, 12-bit wide code memory, a 2-level deep hardware stack, and direct, indirect, and relative addressing modes.
  • Memory: It comes with 256 words of Flash program memory and 16 bytes of data RAM, which is sufficient for handling small to medium complexity tasks.
  • I/O and Peripherals: The PIC10F220T-I/OT includes 4 I/O pins with individual direction control, providing flexibility for interfacing with external components. It also features a 4-channel 8-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors.
  • Internal Oscillator: An internal 4 MHz oscillator negates the need for external clock components, thus saving board space and reducing system costs.
  • Power-Management: The microcontroller supports a wide operating voltage range from 2.0V to 5.5V and includes power-saving features like sleep mode, which helps in extending battery life in portable applications.
  • Temperature Range: The device is rated for an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Packaging: It is available in a tiny SOT-23 package, which is ideal for space-constrained applications.

Applications

The PIC10F220T-I/OT is well-suited for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Medical Devices
  • Personal Care Appliances

Conclusion

With its compact form factor, low power consumption, and rich feature set, the PIC10F220T-I/OT from Microchip Technology is an excellent choice for designers looking for a microcontroller that delivers performance and reliability without compromising on space or power efficiency. Whether it's for a simple LED blinker or a sophisticated sensor interface, the PIC10F220T-I/OT provides a solid foundation for your embedded system needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6702 $50.2650
185+ $0.5499 $101.7315
285+ $0.5327 $151.8195
390+ $0.5155 $201.0450
505+ $0.4983 $251.6415
675+ $0.4468 $301.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess