EN
  • EN
  • DE

PIC12LF1501-I/MS

Part No PIC12LF1501-I/MS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
Data RAM Size 64 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 1088193-PIC12LF1501-I/MS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12LF1501-I/MS CAD Model

Description

The PIC12LF1501-I/MS from Microchip Technology is a compact, high-performance microcontroller (MCU) that is part of the PIC12 family. This versatile MCU is designed for low-power and space-constrained applications, making it an ideal choice for a wide range of embedded systems. The PIC12LF1501-I/MS operates on Microchip's advanced 8-bit architecture and comes in a space-saving 8-pin MSOP (Micro Small Outline Package) that is suitable for board-level integration in various industrial, automotive, and consumer electronics.

Key Features:

  • High-Performance RISC CPU: Features a Reduced Instruction Set Computer (RISC) architecture with a total of 49 instructions. These instructions are optimized to be executed in a single cycle, thus providing maximum efficiency and speed.
  • Memory: Boasts 1.75 KB of flash program memory, 64 bytes of data EEPROM, and 128 bytes of RAM, offering a balanced mix of storage and operational space for small to medium complexity applications.
  • Integrated Analog Features: Includes an on-board 10-bit Analog-to-Digital Converter (ADC) with up to 4 input channels, enabling the MCU to interface with analog sensors and transducers directly.
  • Enhanced Peripheral Interface: Equipped with various peripherals such as a comparator, a Pulse Width Modulation (PWM) module, and a Universal Synchronous Asynchronous Receiver Transmitter (USART), providing versatile options for interfacing with other digital components.
  • Low Power Consumption: Designed with Microchip's nanoWatt XLP technology for extreme low-power operation, which is crucial for battery-powered or energy-harvesting applications.
  • Operating Voltage Range: Can operate within a voltage range of 1.8V to 3.6V, allowing flexibility in power supply design.
  • Temperature Range: The device is specified for an extended temperature range from -40°C to +85°C, ensuring reliable performance in challenging environmental conditions.
  • Serial Communication: Features I²C, SPI, and USART serial interfaces for full-duplex communication with other devices in a system.

The PIC12LF1501-I/MS is supported by Microchip's comprehensive development tools, including MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator for streamlined programming and configuration. With its rich set of features and support for advanced technologies, the PIC12LF1501-I/MS is an excellent choice for designers looking for a small, yet powerful MCU for their next project.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2748 $71.3740
10+ $11.7126 $117.1260
16+ $11.3466 $181.5456
22+ $10.9806 $241.5732
28+ $10.6146 $297.2088
37+ $9.5165 $352.1105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess