EN
  • EN
  • DE

PIC12LCE673-04I/P

Part No PIC12LCE673-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 8-PDIP
Manufacturer Microchip Technology
Series PIC® 12C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
EEPROM Size 16 x 8
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name PIC12LCE673
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889343-PIC12LCE673-04I/P
Ultra Librarian 3D Model Ultra Librarian PIC12LCE673-04I/P CAD Model

Description

Microchip Technology's PIC12LCE673-04I/P

The PIC12LCE673-04I/P is a highly versatile 8-bit microcontroller designed by Microchip Technology, tailored for embedded applications requiring a combination of performance, power efficiency, and flexibility. This microcontroller is part of the PIC family, renowned for its ease of use and robust instruction set, making it ideal for a wide range of applications across various industries.

At the heart of the PIC12LCE673-04I/P is a powerful RISC architecture that enables fast execution of instructions, typically within a single clock cycle, ensuring efficient operation and responsiveness. The device operates at a clock speed of 4 MHz, providing a balanced trade-off between speed and power consumption. This makes it suitable for battery-operated or power-sensitive designs.

The microcontroller comes in a compact DIP (Dual In-line Package) form factor, denoted by the suffix 'P' in its part number. The 'I' indicates an industrial temperature range, making it reliable under varying environmental conditions. The '04' signifies the 4 MHz frequency, and the 'LCE' series is known for its low-cost and EEPROM configuration.

Key features of the PIC12LCE673-04I/P include its integrated EEPROM memory, which provides non-volatile storage for application parameters or user data. This is particularly useful for applications where data must be retained during power-off scenarios. Additionally, the device boasts a range of built-in peripherals such as timers, serial communication interfaces, and analog-to-digital converters (ADCs), which simplify the design process and reduce the need for additional external components.

Designed with power-saving in mind, the PIC12LCE673-04I/P supports multiple sleep modes, allowing developers to minimize power consumption during idle times. This microcontroller is also equipped with an internal oscillator, further reducing the external component count and contributing to a smaller overall footprint for the end product.

Whether you're designing consumer electronics, automotive systems, industrial controls, or IoT devices, the PIC12LCE673-04I/P from Microchip Technology offers a reliable, cost-effective solution that does not compromise on performance, making it an excellent choice for your next project.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess