EN
  • EN
  • DE

AP1701EWLA

Part No AP1701EWLA
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Diodes Incorporated
Win Source Part Number 181203-AP1701EWLA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1701EWLA CAD Model

Description

The AP1701EWLA is a robust adjustable precision shunt regulator designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This versatile component is an essential building block in a wide range of electronic applications, from power supply units to voltage reference modules. Its ability to maintain a stable reference voltage over a broad range of operating conditions makes it an ideal choice for designers seeking reliability and precision.

Key Features

  • Adjustable Output Voltage: The AP1701EWLA offers an adjustable output voltage that can be set from 2.495V to 36V with the use of external resistors. This flexibility allows it to be tailored to various circuit requirements.
  • High Precision: With a reference voltage accuracy of ±1.5% at 25°C, and ±2.5% over the full operating temperature range, this component ensures precise voltage regulation for critical applications.
  • Low Dynamic Output Impedance: The dynamic output impedance of 0.2Ω typ. contributes to stable operation under varying load conditions, enhancing the overall performance of the device.
  • Wide Operating Current Range: The AP1701EWLA operates with a current range from 1.0mA to 100mA, providing designers with a versatile component that can adapt to different current demands.
  • Extended Temperature Range: This shunt regulator can operate over a wide temperature range of -40°C to +85°C, ensuring reliability and performance under extreme environmental conditions.
  • TO-92 and SOT-23 Packaging: Available in both TO-92 and SOT-23 packages, the AP1701EWLA offers flexibility in design and application, catering to space-constrained scenarios.

Applications

The AP1701EWLA is suitable for a variety of applications, including:

  • Power supplies
  • Battery chargers
  • Voltage monitoring
  • Adjustable power supplies
  • Switching power supplies
  • Portable electronics
  • Automotive systems

With its combination of flexibility, precision, and reliability, the AP1701EWLA from Diodes Incorporated is a top choice for engineers and designers looking to create stable and efficient electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6801 $60.8413
31+ $3.8392 $119.0152
47+ $3.7203 $174.8541
65+ $3.6001 $234.0065
83+ $3.4800 $288.8400
112+ $3.1197 $349.4064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess