EN
  • EN
  • DE

HERF1003G

Part No HERF1003G
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description Isolation 10.0 AMPS. Glass Passivated High Efficient Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1180059-HERF1003G
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HERF1003G CAD Model

Description

The HERF1003G is a fast recovery epitaxial diode manufactured by Taiwan Semiconductor. This diode is designed for applications requiring high-speed switching and efficient rectification. It is commonly used in power supplies, inverters, and other high-frequency circuits where a fast recovery time is essential to minimize power loss and improve overall performance. The 'G' suffix typically indicates a glass-passivated junction, ensuring enhanced reliability.

Applications:

  • Switch-mode power supplies (SMPS)
  • Power inverters
  • High-frequency rectifiers
  • Continuous Current Mode (CCM) Power Factor Correction (PFC) circuits
  • Freewheeling diodes in inductive loads

Features:

  • Ultrafast recovery time (typically around 50ns)
  • Low forward voltage drop
  • High surge current capability
  • Glass passivated junction for high reliability
  • RoHS compliant, lead-free finish

Benefits:

  • Reduced switching losses and improved efficiency in high-frequency applications due to its ultrafast recovery time.
  • Enhanced circuit performance with minimal power dissipation due to the low forward voltage drop.
  • Robust protection against voltage transients with its high surge current capability.
  • Long-term reliability ensured by the glass-passivated junction.
  • Environmentally friendly, compliant with RoHS standards.

Additional Details:

The HERF1003G has a maximum repetitive peak reverse voltage (VRRM) of 200V and a maximum average forward rectified current (IF(AV)) of 10.0A. The forward voltage drop (VF) is typically around 0.95V at the rated forward current. Its operating temperature range is typically from -65°C to +175°C. The device's fast recovery characteristic makes it particularly suitable for high-frequency applications where minimizing switching losses is critical. Its high surge current capability ensures the diode can withstand transient voltage spikes, contributing to the overall robustness of the circuit. The HERF1003G is designed to provide reliable and efficient performance in demanding power electronics applications.

You May Also Be Interested in

Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess