EN
  • EN
  • DE

PIC12LC672-04I/MF

Part No PIC12LC672-04I/MF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 8DFNS / MCU 8-bit PIC RISC 3.5KB EPROM 3.3V/5V 8-Pin DFN-S EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 12C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 3.5KB (2K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 128 x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-VDFN Exposed Pad
Manufacturer Package 8-DFN-S (6x5)
Win Source Part Number 791887-PIC12LC672-04I/MF
Popularity Medium
Supply and Demand Status Limited
Family Name PIC12LC672
Introduction Date January 17, 2000
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC12LC672-04I/MF CAD Model

Description

The PIC12LC672-04I/MF is a powerful microcontroller unit (MCU) from the reputable manufacturer Microchip Technology. Designed for versatility and efficiency, this compact MCU is an ideal choice for a wide range of applications, from simple consumer electronics to complex industrial systems.

Key Features

  • High-performance RISC CPU: The PIC12LC672-04I/MF features a Reduced Instruction Set Computer (RISC) architecture, which allows for faster processing and efficient operation, making it suitable for time-critical tasks and applications.
  • Flash Memory: Equipped with 3.5 KB of on-board flash memory, this MCU provides ample space for your application code and data storage, while also allowing for easy updates and reprogramming.
  • EEPROM Data Memory: With 128 bytes of EEPROM, this device offers reliable non-volatile storage for critical data that must be preserved across power cycles.
  • Low Power Consumption: Designed with power efficiency in mind, the PIC12LC672-04I/MF operates with low power requirements, making it a great choice for battery-powered or energy-sensitive applications.
  • Analog Features: This MCU includes an 8-channel, 8-bit Analog-to-Digital Converter (ADC), which provides precise measurement capabilities for sensor interfacing and real-time data acquisition.
  • I/O and Peripherals: Offering a range of integrated peripherals, such as a PWM module, watchdog timer, and serial communication capabilities, this microcontroller can handle various tasks without the need for external components.
  • Industrial Temperature Range: The PIC12LC672-04I/MF operates within an extended temperature range of -40°C to +85°C, ensuring reliable performance under harsh environmental conditions.
  • Package Type: This MCU comes in a 16-pin QFN (Quad Flat No-lead) package, which is suitable for space-constrained applications due to its small footprint.

Applications

The flexibility and robust feature set of the PIC12LC672-04I/MF make it an excellent choice for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Home automation
  • Portable devices

In summary, the PIC12LC672-04I/MF from Microchip Technology is a versatile and efficient microcontroller that offers a rich set of features to meet the demands of modern electronic applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess