EN
  • EN
  • DE

PIC12F675-I/SN

Part No PIC12F675-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 64 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 026764-PIC12F675-I/SN
Family Name PIC12F675
Introduction Date March 01, 2002
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automotive, Industrial, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian PIC12F675-I/SN CAD Model

Description

Microchip Technology's PIC12F675-I/SN Microcontroller

The PIC12F675-I/SN is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of applications, from simple to complex embedded systems. This compact 8-bit microcontroller comes in a small 8-pin SOIC package, making it an ideal choice for space-constrained applications while providing a robust set of features.

At the heart of the PIC12F675-I/SN is Microchip's high-performance RISC CPU, which offers a maximum speed of 20 MHz. This microcontroller is equipped with 1.75 KB of flash program memory, allowing for efficient code storage. Additionally, it includes 64 bytes of EEPROM data memory, which is particularly useful for storing non-volatile data that must be preserved between resets or power cycles.

The device boasts 128 bytes of RAM, ensuring smooth operation and sufficient space for runtime data manipulation. With its integrated 10-bit Analog-to-Digital Converter (ADC), the PIC12F675-I/SN can easily interface with analog sensors and perform precise measurements, making it an excellent choice for sensor-based projects or data acquisition systems.

The microcontroller also features an onboard oscillator, which simplifies the design by reducing the number of external components required. Its wide operating voltage range of 2.0V to 5.5V allows for flexibility in power supply design and ensures compatibility with both TTL and CMOS logic levels.

For enhanced system reliability, the PIC12F675-I/SN includes Power-on Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT) with its own on-chip RC oscillator for reliable operation under varying conditions. The microcontroller's programmable code protection ensures the security of your intellectual property in commercial applications.

Connectivity options are provided through an array of versatile I/O pins that support various serial communication protocols, allowing for easy integration with other devices and peripherals. The combination of these features makes the PIC12F675-I/SN a highly adaptable microcontroller that can be used in a multitude of applications, including industrial control systems, consumer electronics, automotive modules, and more.

Overall, Microchip's PIC12F675-I/SN is a compact, feature-rich microcontroller that offers an excellent balance between performance, power consumption, and ease of use, making it a go-to choice for engineers and hobbyists alike.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1650 $52.4250
105+ $0.9559 $100.3695
165+ $0.9260 $152.7900
225+ $0.8961 $201.6225
290+ $0.8663 $251.2270
390+ $0.7767 $302.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess