EN
  • EN
  • DE

PIC12F675-I/SN-LF

Part No PIC12F675-I/SN-LF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348496-PIC12F675-I/SN-LF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC12F675-I/SN-LF CAD Model

Description

Microchip Technology's PIC12F675-I/SN-LF Microcontroller

The PIC12F675-I/SN-LF is a high-performance, 8-bit, flash-based microcontroller from Microchip Technology, designed to deliver efficiency and versatility in a compact package. This microcontroller is part of Microchip's renowned PIC12 family, known for its ease of use and robustness in various applications. The PIC12F675-I/SN-LF is ideal for a range of embedded systems, from simple to complex, due to its integrated features and small footprint.

With its 8-pin SOIC (Small Outline Integrated Circuit) package, the PIC12F675-I/SN-LF is optimized for space-constrained applications. The device operates at a voltage range of 2.0V to 5.5V, making it suitable for low-power and battery-operated applications. The microcontroller's low-power consumption is further enhanced by its various sleep modes, allowing for increased battery life in portable devices.

This microcontroller is equipped with 1KB of flash memory for program storage and 64 bytes of EEPROM for data storage, which is ample for many simple applications. Additionally, it comes with 64 bytes of RAM, ensuring smooth operation and data handling. The PIC12F675-I/SN-LF boasts an internal oscillator, which eliminates the need for external clock components, thereby reducing the overall system cost and complexity.

One of the standout features of the PIC12F675-I/SN-LF is its four-channel 10-bit Analog-to-Digital Converter (ADC), allowing it to easily interface with analog sensors and perform accurate measurements. This makes it an excellent choice for sensor-based applications in industrial, automotive, and consumer electronics.

The device also includes two comparators, one 8-bit timer, and one 16-bit timer, which provide versatile timing and control capabilities. The microcontroller supports In-Circuit Serial Programming™ (ICSP™) for easy programming and reprogramming of the device, even after it has been embedded into a system.

With its robust instruction set, comprehensive documentation, and the support of Microchip's integrated development environments, the PIC12F675-I/SN-LF is a reliable and flexible solution for designers looking to create cost-effective and space-efficient products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess