EN
  • EN
  • DE

PIC12F519-I/P

Part No PIC12F519-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 12F
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 8MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type FLASH
RAM Size 41 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number PIC12F519
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655069-PIC12F519-I/P
Ultra Librarian 3D Model Ultra Librarian PIC12F519-I/P CAD Model

Description

Microchip Technology's PIC12F519-I/P Microcontroller

The PIC12F519-I/P is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, designed to cater to a wide array of applications, ranging from simple to complex embedded systems. This MCU is part of the PIC12 family, which is well-known for its small form factor, low power consumption, and high reliability.

This 8-bit microcontroller integrates 1.5KB of flash memory, providing ample space for small to medium-sized applications. The flash technology ensures that the program memory is not only reliable but also provides the flexibility for firmware updates, which is essential for future-proofing your design.

Key Features:

  • CPU Speed: The PIC12F519-I/P operates at a CPU speed of up to 8 MHz, which, combined with a highly efficient instruction set, allows for swift execution of instructions and optimal performance in time-critical applications.
  • I/O Ports: It boasts 6 general-purpose I/O pins that provide the versatility needed for interfacing with external components, from simple LEDs to complex sensors.
  • Memory: With 41 bytes of RAM and 64 bytes of EEPROM, this MCU is well-equipped for data storage and retrieval operations, ensuring smooth data handling in your application.
  • Analog-to-Digital Converter (ADC): The inclusion of a 4-channel 8-bit ADC allows the microcontroller to easily convert analog signals to digital, facilitating the use of analog sensors and input devices.
  • Timers: An integrated 8-bit timer helps in managing time-related tasks efficiently, which is essential for applications like event counting and pulse width modulation.
  • Power-Saving Modes: The PIC12F519-I/P offers multiple power-saving modes, such as sleep mode, ensuring that power consumption is minimized during periods of inactivity, which is crucial for battery-powered or energy-sensitive applications.
  • Package: The MCU comes in a PDIP (Plastic Dual In-line Package) with 8 pins, which is easy to handle and suitable for both prototyping and mass production.

The PIC12F519-I/P is an ideal choice for designers looking for a cost-effective, yet powerful microcontroller that balances performance and power consumption. Its robust feature set, coupled with Microchip's support and resources, makes it an excellent choice for a variety of applications, including automation, consumer electronics, automotive systems, and more.

Whether you are a hobbyist working on a personal project or an engineer developing a commercial product, the PIC12F519-I/P provides a flexible and reliable platform to build upon, ensuring your project's success.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4872 $51.1560
255+ $0.3998 $101.9490
390+ $0.3873 $151.0470
535+ $0.3748 $200.5180
695+ $0.3623 $251.7985
925+ $0.3248 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess