EN
  • EN
  • DE

PIC12F510-I/SNC06

Part No PIC12F510-I/SNC06
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084900-PIC12F510-I/SNC06
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC12F510-I/SNC06 CAD Model

Description

Microchip Technology's PIC12F510-I/SNC06: A Compact, Feature-Rich Microcontroller

The PIC12F510-I/SNC06 is a versatile and powerful microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. Designed for efficiency and flexibility, this MCU is part of the PIC12F family, which is well-known for its compact size and robust feature set. The PIC12F510-I/SNC06 is particularly suitable for a wide range of applications, from simple consumer electronics to more complex industrial control systems.

At the heart of this microcontroller is an 8-bit processor that offers a perfect balance between processing power and energy consumption. This makes the PIC12F510-I/SNC06 an excellent choice for battery-operated or power-sensitive applications. With its operating voltage ranging from 2.0V to 5.5V, it provides designers with the flexibility to use it in various environments and with different power supplies.

The PIC12F510-I/SNC06 comes with 1.5KB of flash program memory, allowing for the storage of a substantial amount of code. Additionally, it includes 41 bytes of RAM and 25 bytes of EEPROM, providing ample space for data storage and retention across power cycles. This microcontroller also features an integrated 4-channel 8-bit analog-to-digital converter (ADC), which is ideal for interfacing with analog sensors and converting their outputs to digital values for processing.

For designers looking to implement timing functions, the PIC12F510-I/SNC06 offers an on-board 8-bit timer and a watchdog timer, which help in managing time-sensitive tasks and ensuring system reliability. The MCU also supports an array of peripherals including a comparator and programmable weak pull-ups on GPIOs, enhancing its utility in various applications.

The device is housed in an 8-pin SNC package, which is not only space-saving but also conducive for creating compact circuit designs. This small form factor, coupled with its low power consumption and rich set of features, makes the PIC12F510-I/SNC06 a highly attractive option for designers looking to optimize their products for size, power, and performance.

Overall, the PIC12F510-I/SNC06 from Microchip Technology is a robust microcontroller that offers a perfect blend of features for a myriad of applications, ensuring both reliability and efficiency in your electronic projects.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Yageo
Need more? Email Us
Yageo
Need more? Email Us
Intel
Lowest to $18.4668
Essentra Components
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6308 $50.4640
195+ $0.5176 $100.9320
300+ $0.5015 $150.4500
415+ $0.4853 $201.3995
535+ $0.4691 $250.9685
715+ $0.4206 $300.7290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess