EN
  • EN
  • DE

PIC12F509-I/MS

Part No PIC12F509-I/MS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type FLASH
Data RAM Size 41 x 8
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 061678-PIC12F509-I/MS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC12F509-I/MS CAD Model

Description

Microchip Technology's PIC12F509-I/MS Microcontroller

The PIC12F509-I/MS is a versatile and compact microcontroller unit (MCU) produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This MCU is part of Microchip's extensive PIC12 series, known for its efficient performance in a small package. The PIC12F509-I/MS is designed to support a wide range of applications, from simple to complex tasks, making it an ideal choice for embedded systems designers who require a reliable and cost-effective solution.

Key Features:

  • Core: The PIC12F509-I/MS features a powerful 8-bit PIC architecture that provides a perfect blend of performance and power efficiency, ensuring smooth operation even in power-sensitive applications.
  • Memory: It comes equipped with 1.5KB of flash program memory, allowing ample space for application code, and 41 bytes of data RAM for efficient data handling.
  • I/O and Peripherals: This MCU offers 6 general-purpose I/O pins that can be configured for a variety of functions. It also includes an 8-bit timer and a watchdog timer, which are essential for timing-related tasks and system reliability.
  • Operating Voltage: It operates within a voltage range of 2.0V to 5.5V, which is ideal for battery-operated and portable devices, as well as other low-power applications.
  • Temperature Range: The PIC12F509-I/MS is designed to function across an industrial temperature range of -40°C to +85°C, ensuring stable performance in harsh environments.
  • Packaging: The device comes in a space-saving 8-pin MSOP (Micro Small Outline Package) that is suitable for compact PCB layouts.
  • Development Support: Microchip provides extensive support for development, including software tools like MPLAB X IDE and MPLAB Code Configurator, as well as hardware tools like programmers and debuggers.

Whether you are developing consumer electronics, automotive systems, or IoT devices, the PIC12F509-I/MS offers a balance of efficiency, reliability, and ease of use. Its robust feature set, combined with Microchip's support and resources, makes it an excellent choice for engineers and hobbyists alike looking to bring their embedded projects to life.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9978 $51.9428
62+ $1.6392 $101.6304
95+ $1.5880 $150.8600
131+ $1.5368 $201.3208
169+ $1.4855 $251.0495
226+ $1.3319 $301.0094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,025 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess