EN
  • EN
  • DE

PIC12F1572T-E/MS

Part No PIC12F1572T-E/MS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-bit PIC MCU, 3.5 KB, 256 Bytes, 32 MHz, 1.8 to 5.5V, MSOP-8, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MSOP
RoHS Non-Compliant
Win Source Part Number 981147-PIC12F1572T-E/MS
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC12F1572T-E/MS CAD Model

Description

Product Overview

The PIC12F1572T-E/MS is a cutting-edge microcontroller unit (MCU) developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of 8-bit microcontrollers based on the high-performance PIC architecture.

Key Features

  • Core: The PIC12F1572T-E/MS features a 14-bit instruction set for the PIC12 family, providing a perfect blend of efficiency and power for a variety of applications.
  • Memory: With 3.5KB of flash memory, 256 bytes of RAM, and 128 bytes of EEPROM, this MCU offers ample space for application code and data storage, ensuring flexibility in programming and data retention.
  • Speed: The device operates at a maximum frequency of 32MHz, delivering robust performance for time-sensitive tasks and applications requiring quick processing times.
  • I/O Pins: It comes equipped with 6 I/O pins, which are highly configurable and suitable for interfacing with various peripherals and external devices.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with Computation (ADC2) allows for advanced control and monitoring capabilities, essential for sensor interfacing and real-time data analysis.
  • Timers and PWM: Multiple timing options are available, including a 16-bit timer, and two additional 8-bit timers. It also features four PWM channels, enhancing its use in control applications.
  • Communication: Integrated I2C, SPI, and UART modules provide versatile communication options with other microcontrollers and peripheral devices.
  • Package: The MCU is available in a space-saving 8-pin MSOP package, making it ideal for compact designs and products with limited PCB space.

Applications

The PIC12F1572T-E/MS is designed to cater to a broad spectrum of applications, ranging from simple consumer electronics to complex industrial systems. Its robust feature set makes it particularly suitable for automation systems, IoT devices, custom control systems, power management, and other embedded applications where size, power efficiency, and versatility are crucial.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support, ensuring that products like the PIC12F1572T-E/MS are not only state-of-the-art but also backed by excellent technical support and documentation. This makes the integration of the MCU into your design a reliable and straightforward process.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5321 $53.6235
80+ $1.2572 $100.5760
125+ $1.2179 $152.2375
170+ $1.1786 $200.3620
220+ $1.1393 $250.6460
295+ $1.0214 $301.3130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess