EN
  • EN
  • DE

PIC12F1501-E/MS

Part No PIC12F1501-E/MS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8MSOP / MCU 8-bit PIC RISC 1.75KB Flash 3.3V/5V Automotive 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 12F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
RAM Size 64 x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 791876-PIC12F1501-E/MS
Popularity Medium
Supply and Demand Status Balance
Family Name PIC12F1501
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC12F1501-E/MS CAD Model

Description

The PIC12F1501-E/MS from Microchip Technology is a compact, high-performance microcontroller (MCU) designed for a wide range of embedded applications. This MCU is part of the PIC12 family, which is known for its low power consumption, versatility, and ease of use. It is particularly well-suited for small-scale projects that require intelligent sensor management, LED lighting control, power supply control, and battery management.

The PIC12F1501-E/MS is built on Microchip's advanced 8-bit architecture and is encapsulated in an MSOP (Micro Small Outline Package) with 8 pins, offering a space-saving footprint for designs where board real estate is at a premium. This package is ideal for portable and miniaturized electronic applications due to its minimal size and weight.

This MCU operates at a voltage range of 2.3V to 5.5V, making it extremely versatile for various power environments. It comes with an internal oscillator, which eliminates the need for external clock components, thus further reducing system costs and complexity. The PIC12F1501-E/MS also features 1.75KB of flash memory and 64 bytes of EEPROM, providing sufficient space for program storage and data retention without the need for additional memory components.

Among its peripherals, the PIC12F1501-E/MS boasts an array of features, including a 10-bit Analog-to-Digital Converter (ADC), multiple PWM outputs, and comparators, which allow for advanced control and sensing capabilities. These features make it an excellent choice for creating sophisticated controls in a compact form factor.

The MCU also supports various communication protocols, such as I2C, SPI, and UART, enabling it to communicate with other devices and sensors, thereby enhancing its utility in a connected environment. With its programmable weak pull-ups and interrupt-on-change capabilities, the PIC12F1501-E/MS can easily interface with switches, sensors, and other input devices.

As with all Microchip products, this MCU is supported by the MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator. These tools provide a comprehensive development experience, from code writing and debugging to device programming.

In summary, the PIC12F1501-E/MS is a robust and flexible microcontroller that offers an optimal balance between performance and size, making it an excellent choice for designers looking to create sophisticated embedded systems with stringent space constraints.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3122 $50.8684
53+ $1.8972 $100.5516
82+ $1.8380 $150.7160
113+ $1.7787 $200.9931
146+ $1.7194 $251.0324
195+ $1.5415 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,380 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess