EN
  • EN
  • DE

PIC12CR509AT-04E/SN058

Part No PIC12CR509AT-04E/SN058
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833798-PIC12CR509AT-04E/SN058
Ultra Librarian 3D Model Ultra Librarian PIC12CR509AT-04E/SN058 CAD Model

Description

Overview of Microchip PIC12CR509AT-04E/SN058

The Microchip PIC12CR509AT-04E/SN058 is a high-performance, 8-bit, fully-static, EPROM-based microcontroller packed with a variety of features designed for a broad range of applications. This microcontroller is part of the renowned PIC (Peripheral Interface Controller) family, which is celebrated for its ease of use, reliability, and cost-effectiveness. The PIC12CR509AT-04E/SN058 is particularly suitable for applications that require a compact footprint without compromising on functionality and flexibility.

Key Features

  • EPROM Memory: The device comes with onboard EPROM, allowing for easy programming and re-programming during the development cycle, which is ideal for prototyping and iterative design processes.
  • Processor Speed: Operating at a frequency of 4 MHz, the PIC12CR509AT-04E/SN058 provides a balance between power consumption and processing capability, making it suitable for battery-powered or power-sensitive applications.
  • Instruction Set: It utilizes a simplified instruction set that enables efficient code compilation, making the most out of its memory and speed.
  • I/O Ports: The microcontroller features versatile input/output options that support various peripherals and enable the device to interface with other components in a system.
  • Low Power Consumption: Designed with power-saving in mind, it includes features such as a power-on reset and a watchdog timer to help reduce the overall power usage.

Applications

The PIC12CR509AT-04E/SN058 is an adaptable microcontroller that can be used in a multitude of applications ranging from simple to complex systems. It is particularly well-suited for:

  • Automotive systems
  • Home appliances
  • Industrial controls
  • Consumer electronics
  • Security systems
  • Remote sensors

Package and Quality

This microcontroller is offered in a small-outline package, ensuring a minimal footprint on printed circuit boards (PCBs). Moreover, as with all Microchip products, the PIC12CR509AT-04E/SN058 is manufactured to high-quality standards, ensuring reliability and performance consistency across applications.

Whether you are an engineer looking to integrate a robust microcontroller into your next project or a hobbyist working on a DIY electronics project, the Microchip PIC12CR509AT-04E/SN058 offers the perfect blend of features, performance, and ease of use to bring your ideas to life.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess