EN
  • EN
  • DE

PIC12CE674-10I/P

Part No PIC12CE674-10I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features PIC series Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 8-PDIP
Manufacturer Microchip Technology
Series PIC® 12C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
EEPROM Size 16 x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name PIC12CE674
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889322-PIC12CE674-10I/P
Ultra Librarian 3D Model Ultra Librarian PIC12CE674-10I/P CAD Model

Description

Microchip Technology PIC12CE674-10I/P Microcontroller

The PIC12CE674-10I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its compact packaging and robust feature set. Designed to deliver exceptional versatility, this MCU is a perfect choice for a wide range of applications, including but not limited to, consumer electronics, automotive systems, and industrial automation.

At the heart of the PIC12CE674-10I/P lies an 8-bit processor with a maximum operating speed of 10 MHz, which provides a solid balance between power consumption and processing capability. The integration of an EEPROM (Electrically Erasable Programmable Read-Only Memory) sets this MCU apart, allowing for non-volatile storage of data without the need for an external storage component. This feature is particularly useful for applications that require data retention after power cycles.

The device is housed in a PDIP (Plastic Dual In-line Package) with 8 pins, making it an excellent choice for space-constrained applications. It operates over an industrial temperature range (-40°C to +85°C), ensuring reliable performance under extreme conditions. Moreover, the PIC12CE674-10I/P is equipped with a variety of built-in peripherals, including a 4-channel, 8-bit analog-to-digital converter (ADC), which provides the capability to interface with analog sensors and inputs directly.

Programmability is a key strength of this MCU, with support for in-circuit serial programming (ICSP) for easy firmware updates and development flexibility. The PIC12CE674-10I/P also features a watchdog timer, power-saving sleep mode, and brown-out reset, all of which contribute to the stability and reliability of the final application.

In summary, the Microchip PIC12CE674-10I/P microcontroller is an excellent choice for designers looking for a compact, EEPROM-integrated MCU with a robust set of features. Its adaptability and resilience make it suitable for a multitude of embedded system applications, where long-term reliability and efficiency are paramount.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6178 $56.6230
80+ $1.3274 $106.1920
120+ $1.2859 $154.3080
165+ $1.2445 $205.3425
210+ $1.2030 $252.6300
280+ $1.0785 $301.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess