EN
  • EN
  • DE

PIC12C672-04E/SM

Part No PIC12C672-04E/SM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-Pin, 8-Bit CMOS Microcontroller with A/D Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 12C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 3.5KB (2K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 128 x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 8-SOIC (0.209", 5.30mm Width)
Manufacturer Package 8-SOIJ
Win Source Part Number 1237744-PIC12C672-04E/SM
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Family Name PIC12C672
Introduction Date January 17, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC12C672-04E/SM CAD Model

Description

Microchip Technology PIC12C672-04E/SM Microcontroller

The PIC12C672-04E/SM is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its compact design and versatile features. This microcontroller is part of the PIC family, which is well-known for its efficiency and reliability in various electronic applications. The PIC12C672-04E/SM is encapsulated in an SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications.

This MCU operates at a speed of 4 MHz, providing a good balance between power consumption and processing capability. It is equipped with a rich set of features including 1KB of program memory, 64 bytes of RAM, and 128 bytes of EEPROM data memory, which makes it ideal for applications that require a modest amount of data storage and manipulation.

The PIC12C672-04E/SM boasts an 8-bit architecture and comes with an integrated 8-level deep hardware stack, which simplifies the programming of complex tasks. The microcontroller also includes an analog-to-digital converter (ADC) with 4 channels, allowing it to easily interface with analog sensors and convert their readings into digital values for processing.

With its wide operating voltage range of 2.5V to 5.5V, the PIC12C672-04E/SM is highly adaptable to different power environments, making it suitable for battery-operated devices as well as those connected to power supplies. Additionally, it features a Power-on Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT), which contribute to the system's stability and reliability by preventing it from operating in an undefined state.

For communication purposes, this microcontroller includes a versatile serial communication interface that can be configured for I2C, SPI, or UART protocols, enabling it to connect with other microcontrollers, sensors, and peripherals. Its programmable interrupt capability ensures responsive and efficient handling of events and processes.

In summary, the Microchip Technology PIC12C672-04E/SM microcontroller is a compact, feature-rich MCU suitable for a wide range of applications where efficiency and space are of the essence. Its robust architecture and integrated peripherals make it a popular choice for designers looking for a reliable and flexible solution for their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8420 $58.1040
30+ $3.9730 $119.1900
46+ $3.8488 $177.0448
63+ $3.7246 $234.6498
81+ $3.6005 $291.6405
108+ $3.2280 $348.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess