EN
  • EN
  • DE

PIC12C671-04I/SM

Part No PIC12C671-04I/SM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 8SOIJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIJ
Win Source Part Number 061665-PIC12C671-04I/SM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC12C671-04I/SM CAD Model

Description

The PIC12C671-04I/SM is a highly versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of applications ranging from simple to complex embedded systems. This 8-bit microcontroller, encapsulated in a compact SOIC package, is renowned for its ease of use, low power consumption, and reliability, making it an optimal choice for designers and engineers looking to develop efficient and cost-effective solutions.

Key Features

  • Core: The device is built on Microchip's PIC architecture, featuring a powerful 8-bit processor that operates at a speed of up to 4 MHz. This core is capable of executing most instructions in a single cycle, enabling high-performance operation in real-time applications.
  • Memory: It comes with 1KB of on-board EPROM program memory, which provides ample space for application code, and 68 bytes of RAM for data storage, ensuring smooth and efficient processing.
  • I/O Pins: The MCU offers 6 general-purpose I/O pins, which can be configured for various input and output functions, allowing for flexible interfacing with other devices and peripherals.
  • Analog-to-Digital Converter: An integrated 8-bit analog-to-digital converter (ADC) with four channels allows the microcontroller to interface with analog sensors and devices, providing a seamless bridge between analog inputs and digital processing.
  • Timers: It includes an 8-bit timer and a watchdog timer, which help in managing time-sensitive tasks and ensuring system stability through automatic resets in case of software anomalies.
  • Operating Voltage: The PIC12C671-04I/SM operates within a voltage range of 3.0V to 5.5V, accommodating a variety of power supplies and battery-operated applications.
  • Temperature Range: This MCU is designed to perform reliably in a wide temperature range, from -40°C to +85°C, making it suitable for use in harsh environmental conditions.
  • Package: The device is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.

Applications

The PIC12C671-04I/SM is a versatile MCU that can be used in various applications, such as:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Security systems
  • Small-scale robotics

With its robust feature set and Microchip's commitment to quality, the PIC12C671-04I/SM is an excellent choice for developers who require a reliable and flexible MCU for their embedded projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1557 $50.0899
18+ $5.8714 $105.6852
27+ $5.6879 $153.5733
37+ $5.5044 $203.6628
47+ $5.3209 $250.0823
63+ $4.7705 $300.5415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,386 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess