EN
  • EN
  • DE

PIC12C509-04/SM

Part No PIC12C509-04/SM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 8SOIJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
Data RAM Size 41 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIJ
Win Source Part Number 045810-PIC12C509-04/SM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12C509-04/SM CAD Model

Description

Microchip Technology PIC12C509-04/SM Microcontroller

The PIC12C509-04/SM is a highly versatile and powerful microcontroller designed by Microchip Technology, which is renowned for its compact, feature-rich, and energy-efficient microcontrollers. This particular model is part of the PIC12C family and is well-suited for a wide range of applications in the consumer, automotive, and industrial markets due to its small form factor and robust capabilities.

The PIC12C509-04/SM microcontroller comes in an 8-pin small-outline (SM) package, which allows for a minimal footprint on printed circuit boards (PCBs), making it an ideal choice for space-constrained applications. It operates at a nominal frequency of 4 MHz, providing a good balance between power consumption and processing speed.

Key Features:

  • EPROM Memory: This device includes a built-in electrically programmable read-only memory (EPROM), which makes it possible to program and reprogram the microcontroller as needed for prototyping and small production runs.
  • I/O Ports: The PIC12C509-04/SM offers a range of input/output options despite its small size, with General Purpose I/O (GPIO) pins that can be configured for various interfacing functions.
  • Integrated Oscillator: An internal oscillator reduces the need for external clock components, thereby simplifying the design and reducing the overall bill of materials.
  • Low Power Consumption: The device is designed for low power operation, which is critical for battery-powered and portable applications, where extended operational life is essential.
  • Watchdog Timer: The built-in watchdog timer helps in maintaining system integrity by resetting the microcontroller in case of software anomalies or malfunctions.

The PIC12C509-04/SM also features a wide operating voltage range, which makes it adaptable to different power supply conditions. Its robustness is further enhanced by its ability to operate across a broad temperature range, ensuring reliability in harsh environments.

Whether you are developing a simple consumer gadget, a sophisticated automotive sensor, or an industrial control system, the PIC12C509-04/SM microcontroller offers a compact, cost-effective solution with the quality and support expected from Microchip Technology.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2975 $59.3550
43+ $2.7050 $116.3150
67+ $2.6207 $175.5869
92+ $2.5364 $233.3488
118+ $2.4521 $289.3478
158+ $2.1980 $347.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,530 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess