EN
  • EN
  • DE

PIC12C508T-04/SM

Part No PIC12C508T-04/SM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 8SOIJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 5
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
Data RAM Size 25 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIJ
Win Source Part Number 108369-PIC12C508T-04/SM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12C508T-04/SM CAD Model

Description

Product Overview: PIC12C508T-04/SM

The PIC12C508T-04/SM is a high-performance, fully-static, 8-bit microcontroller from Microchip Technology. This compact and versatile microcontroller is designed to support a wide range of applications, from simple to complex, with its efficient architecture and rich feature set. Encased in a small-outline 8-pin surface-mount package, the PIC12C508T-04/SM is ideal for space-constrained applications.

Key Features:

  • Processor: The device is built upon a powerful PIC architecture with a precision 4 MHz internal oscillator that ensures reliable operation and processing speed.
  • Memory: It comes equipped with 512 words of program memory and 25 bytes of data RAM, offering ample space for small to medium complexity programs.
  • I/O and Peripherals: The microcontroller includes 6 general-purpose I/O pins, which can be configured for a variety of functions, and an 8-bit timer, making it suitable for a wide range of control applications.
  • Power Efficiency: Designed for low-power consumption, the PIC12C508T-04/SM can operate in a power-saving sleep mode, making it an excellent choice for battery-powered devices.
  • Temperature Range: This device can operate within an extended temperature range, ensuring reliable performance in demanding environments.
  • CMOS Technology: The use of CMOS technology means lower power consumption, high noise immunity, and reliable operation over a wide voltage range.

Applications:

The PIC12C508T-04/SM is a versatile microcontroller that can be used in a variety of applications, including:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Medical devices
  • Personal care appliances
  • Smart sensors

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability. The PIC12C508T-04/SM microcontroller is no exception, and it is manufactured to high standards to ensure stable and long-lasting performance in all types of devices and applications.

Support and Resources:

Developers can take advantage of Microchip's extensive support network, which includes technical documentation, development tools, and software libraries. With these resources, integrating the PIC12C508T-04/SM into any project is streamlined and efficient, reducing time to market and facilitating product innovation.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess