EN
  • EN
  • DE

PIC10F200T-I/OT179

Part No PIC10F200T-I/OT179
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-Bit MCU 384B Flash, 16B RAM, 4 I/O
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084882-PIC10F200T-I/OT179
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC10F200T-I/OT179 CAD Model

Description

Microchip Technology PIC10F200T-I/OT179 Microcontroller

The PIC10F200T-I/OT179 is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its compact design, power efficiency, and versatility. This MCU is part of Microchip's PIC10F series and is ideal for a wide range of applications, including embedded systems, consumer electronics, automotive components, and more.

Key Features:

  • Core: The PIC10F200T-I/OT179 is built around a powerful 8-bit RISC architecture that provides fast processing capabilities while maintaining low power consumption.
  • Memory: It is equipped with 256 words of Flash program memory and 16 bytes of data RAM, ensuring sufficient space for small to medium complexity applications.
  • Speed: This MCU operates at a speed of up to 4 MHz, offering a good balance between performance and power usage.
  • I/O Pins: It comes with 4 general-purpose I/O pins, which can be configured to handle various input/output tasks, enhancing the MCU's interfacing capabilities with other devices.
  • Operating Voltage: The operating voltage range is 2.0V to 5.5V, allowing for flexibility in different power environments and compatibility with both battery-powered and line-powered applications.
  • Temperature Range: It can operate within an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Packaging: The MCU comes in a 6-pin SOT-23 package, which is ideal for space-constrained applications.

Applications:

The PIC10F200T-I/OT179 microcontroller is versatile and can be used in various applications such as:

  • LED lighting control
  • Small motor control
  • Battery management
  • Portable devices
  • Accessories and peripheral development

With its robust feature set and Microchip's reputation for reliability, the PIC10F200T-I/OT179 MCU is an excellent choice for designers looking to create efficient and cost-effective solutions in their embedded systems.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess