EN
  • EN
  • DE

PD69200C-021119

Part No PD69200C-021119
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description Mcu For Pd692Xx Family Fw Ver 2.11 32 Vqfn 5X5X1Mm Tray Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 96
Win Source Part Number 974512-PD69200C-021119
Categories PMIC - Power Management - Specialized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PD69200C-021119 CAD Model

Description

The PD69200C-021119 is a robust, feature-rich integrated circuit designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive portfolio of power management solutions, specifically tailored for Power over Ethernet (PoE) applications.

Key Features

  • Power over Ethernet Controller: The PD69200C-021119 serves as a midspan or endpoint PoE controller, efficiently managing power allocation and distribution across Ethernet networks.
  • Advanced PoE Management: It supports both IEEE 802.3af (PoE) and IEEE 802.3at (PoE+) standards, providing up to 30 watts per port, with backward compatibility for legacy devices.
  • Multiple Ports: The device is capable of controlling multiple PoE ports, making it suitable for a variety of network configurations and applications.
  • Intelligent Power Allocation: It features dynamic power allocation, ensuring optimal distribution of power to connected devices based on their individual needs and priorities.
  • Energy Efficiency: The PD69200C-021119 incorporates energy-saving features that reduce power consumption when connected devices are idle, contributing to overall energy efficiency in network systems.
  • Robust Protection: Built-in protection mechanisms safeguard against overcurrent, overvoltage, under-voltage, and thermal events, ensuring reliable operation and extended product life.
  • Easy Integration: Designed for seamless integration into existing network infrastructure, it simplifies the deployment of PoE capabilities without the need for extensive reconfiguration.

Applications

The PD69200C-021119 is ideally suited for a range of applications, including but not limited to:

  • Enterprise networking equipment such as switches and routers
  • Wireless access points for extended Wi-Fi coverage
  • IP surveillance cameras for enhanced security systems
  • VoIP phone systems for reliable communication networks
  • Point of sale (POS) terminals for retail environments

With its advanced features and reliable performance, the PD69200C-021119 from Microchip Technology stands out as a superior choice for system designers and network engineers looking to enhance their PoE solutions.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
STMicroelectronics
DISCRETE
Lowest to $4.4879

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5454 $50.1816
10+ $10.2937 $102.9370
16+ $9.9720 $159.5520
21+ $9.6504 $202.6584
27+ $9.3287 $251.8749
36+ $8.3636 $301.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,615 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess