EN
  • EN
  • DE

PD69200C-016101

Part No PD69200C-016101
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description PoE PSE Controller, I²C UART, -40°Cto 85°C, VQFN-32, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 32
RoHS Compliant
Win Source Part Number 1012705-PD69200C-016101
Categories PMIC - Power Management - Specialized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PD69200C-016101 CAD Model

Description

Microchip Technology's PD69200C-016101 - Power over Ethernet (PoE) Controller

The PD69200C-016101 from Microchip Technology is a sophisticated Power over Ethernet (PoE) controller designed for applications requiring efficient and reliable delivery of power through Ethernet cables. This advanced IC is perfect for networked devices such as wireless access points, IP cameras, and VoIP phones, providing a seamless and cost-effective power solution.

Key Features:

  • IEEE 802.3af/at Compliance: The PD69200C-016101 adheres to the IEEE 802.3af and IEEE 802.3at standards, ensuring compatibility with a wide range of PoE-enabled devices.
  • Multiple Ports: This controller supports up to 4 ports, offering flexibility for various network configurations and allowing for the expansion of network infrastructure with minimal additional components.
  • Advanced Power Management: It includes advanced power management capabilities, such as per-port power monitoring and power limit settings, which help in optimizing power usage across the network.
  • Energy-Efficient: With energy efficiency in mind, the PD69200C-016101 minimizes power loss and helps reduce overall operational costs.
  • Robust Protection Features: The device comes equipped with numerous protection features, including overcurrent protection, undercurrent detection, and thermal cut-off, ensuring a safe and reliable operation.
  • Diagnostic and Status Reporting: Comprehensive diagnostic capabilities and status reporting allow for easy troubleshooting and network management.
  • Integration Friendly: The compact design and integration-friendly interface make it suitable for embedding into a variety of networking equipment.

Applications:

The PD69200C-016101 is ideal for a range of applications, including:

  • Enterprise Networking Solutions
  • Industrial Automation Systems
  • IP Surveillance Systems
  • Wireless Network Infrastructure
  • Point of Sale (POS) Terminals

Conclusion:

Microchip Technology's PD69200C-016101 is a highly reliable and versatile PoE controller that simplifies the deployment of networked devices by eliminating the need for separate power supplies. With its robust feature set and compliance with PoE standards, it is an excellent choice for network administrators looking to enhance their network's power management capabilities.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess