EN
  • EN
  • DE

PCT25VF512A-33-4C-SAE-T

Part No PCT25VF512A-33-4C-SAE-T
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 271179-PCT25VF512A-33-4C-SAE-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCT25VF512A-33-4C-SAE-T CAD Model

Description

Microchip Technology's PCT25VF512A-33-4C-SAE-T Flash Memory

The PCT25VF512A-33-4C-SAE-T is a high-performance serial flash memory device from Microchip Technology, designed to provide reliable storage solutions for a wide array of applications. This device belongs to the SST25VF series, which is known for its robustness and endurance, making it an ideal choice for embedded systems that require a dependable non-volatile memory component.

Key Features:

  • Memory Capacity: This device offers a substantial storage capacity of 512 kilobits (64K x 8), allowing it to store essential code and data for your application.
  • High-Speed Operation: With a clock frequency of 33 MHz, it facilitates rapid data transfer, which is crucial for applications that require fast read and write cycles.
  • Serial Interface: The SPI (Serial Peripheral Interface) ensures a simple connection with microcontrollers, making it easy to integrate into various designs with minimal pin count.
  • Supply Voltage: Operating at a supply voltage of 2.7V to 3.6V, the PCT25VF512A-33-4C-SAE-T is suited for low-power applications, contributing to energy efficiency in your designs.
  • Package Type: Encased in an 8-SOIC (0.209", 5.30mm Width) package, it offers a compact footprint that is beneficial for space-constrained applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, it is capable of performing reliably in harsh environments.
  • Endurance: The device is rated for a minimum of 100,000 erase/write cycles, ensuring a long service life for applications that frequently update their stored data.
  • Data Retention: It provides a data retention period of at least 100 years, offering a durable storage solution over an extended period.

Applications:

The PCT25VF512A-33-4C-SAE-T from Microchip Technology is versatile and can be used in a variety of sectors, including but not limited to consumer electronics, industrial control systems, telecommunications, and automotive electronics. Its robust design and reliability make it particularly well-suited for mission-critical applications where data integrity and device endurance are of paramount importance.

Whether you are designing a complex embedded system or a simple application, the PCT25VF512A-33-4C-SAE-T offers the performance and reliability needed to meet the demands of your product's memory storage requirements.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Lowest to $35.9055
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4262 $59.6680
335+ $0.3500 $117.2500
515+ $0.3384 $174.2760
705+ $0.3280 $231.2400
915+ $0.3165 $289.5975
1,220+ $0.2841 $346.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess