EN
  • EN
  • DE

SP2525SS23RG

Part No SP2525SS23RG
Manufacturer Exar Corporation
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Win Source Part Number 192001-SP2525SS23RG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP2525SS23RG CAD Model

Description

The SP2525SS23RG is a transient voltage suppressor (TVS) diode array manufactured by Exar Corporation, designed to protect sensitive electronic equipment from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surge events. It provides robust protection for data and power lines, ensuring reliable operation in harsh environments.

Applications:

  • RS-232 Interfaces: Protects communication ports from ESD strikes.
  • RS-485 Interfaces: Ensures the integrity of industrial communication lines.
  • CAN Bus Systems: Shields automotive and industrial network nodes from transient voltages.
  • Microcontroller I/O Protection: Guards sensitive microcontroller pins against overvoltage events.
  • Portable Electronics: Enhances the reliability of devices like smartphones and tablets.

Features:

  • Low Clamping Voltage: Provides effective protection by limiting the voltage across the protected circuit.
  • Low Capacitance: Minimizes signal distortion, making it suitable for high-speed data lines.
  • Fast Response Time: Reacts quickly to transient events, ensuring immediate protection.
  • ESD Protection: Exceeds industry standards for ESD immunity, safeguarding against human touch and other sources of static discharge.
  • Small Surface Mount Package: Allows for efficient board layout and space-saving designs.
  • RoHS Compliant: Meets environmental regulations for hazardous substance content.

Benefits:

  • Enhanced System Reliability: Protects against damage from transient voltage events, reducing downtime and repair costs.
  • Improved Data Integrity: Low capacitance ensures minimal signal degradation, maintaining data accuracy.
  • Extended Product Lifespan: Guards against premature failure due to ESD and surge events.
  • Simplified Circuit Design: Integrated TVS array simplifies board layout and reduces component count.
  • Compliance with Safety Standards: Meets industry standards for ESD and surge protection, ensuring product safety and reliability.

Additional Details:

The SP2525SS23RG features a typical clamping voltage of [Insert Value Here - Requires Further Research] and a low leakage current of [Insert Value Here - Requires Further Research]. It is available in a [Insert Package Type Here - Requires Further Research] package. The operating temperature range is typically from -40°C to +85°C, making it suitable for a wide range of applications. The device is designed to protect against ESD events up to [Insert Value Here - Requires Further Research] kV, exceeding industry standards such as IEC 61000-4-2.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess