EN
  • EN
  • DE

PAC1954T-E/J6CX

Part No PAC1954T-E/J6CX
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC CURRENT/VOLT MON 1% 16WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201808-PAC1954T-E/J6CX
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Current/Voltage Monitor
Sensing Method High-Side
Accuracy ±1%
Voltage - Input 2.7V ~ 5.5V
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TA)
Ultra Librarian 3D Model Ultra Librarian PAC1954T-E/J6CX CAD Model

Description

The PAC1954T-E/J6CX is a state-of-the-art energy monitoring chip developed by Microchip Technology, designed to provide precise power and energy measurement in a compact, integrated package. This advanced sensor is an ideal solution for applications that require real-time monitoring of power consumption, such as in portable devices, power management systems, and smart appliances.

Key Features

  • High Precision: The device offers high-accuracy measurements with a full 16-bit ADC resolution for both voltage and current sensing, ensuring detailed and reliable data.
  • Multiplexed Inputs: It features four input channels that are multiplexed, allowing for the monitoring of multiple power rails with a single chip.
  • Integrated Features: The PAC1954T-E/J6CX includes an on-chip sense resistor for current measurements, reducing external component requirements and simplifying design.
  • I²C Interface: Communication with microcontrollers or processors is made easy through an I²C-compatible interface, facilitating integration into a wide range of systems.
  • Low Power Consumption: Designed for efficiency, the device operates with low power consumption, making it suitable for battery-powered applications.
  • Programmable Sampling Rate: Users can program the sampling rate to optimize for speed or resolution based on the application's needs.

Applications

The versatility of the PAC1954T-E/J6CX allows it to be used across various sectors. It is particularly useful in:

  • Energy management systems
  • Portable consumer electronics
  • Smart power strips and sockets
  • Industrial control systems
  • Battery chargers and monitoring systems

Technical Specifications

The device operates over a wide supply voltage range and temperature range, ensuring reliability and performance under varying conditions. It is available in a compact, surface-mount package that is suitable for automated assembly processes, and it is RoHS compliant.

With its robust feature set and Microchip's reputation for quality, the PAC1954T-E/J6CX is an excellent choice for designers looking to incorporate precise energy monitoring capabilities into their next project.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess