EN
  • EN
  • DE

OS81216AF-B2B-010300-VAO

Part No OS81216AF-B2B-010300-VAO
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description OS81216 NETWORK INTERFACE CTLR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000412-OS81216AF-B2B-010300-VAO
Manufacturer Microchip Technology
Category Integrated Circuits (ICs)- Interface- Controllers
Series Automotive
Package Tray
Voltage - Supply 1.8V, 3.3V
Operating Temperature -40°C ~ 125°C
Package / Case 48-QFN
Supplier Device Package 48-QFN (7x7)
Function Controller
Interface GPIO, I²C, SMBus, SPI, USB
Ultra Librarian 3D Model Ultra Librarian OS81216AF-B2B-010300-VAO CAD Model

Description

Microchip Technology OS81216AF-B2B-010300-VAO Overview

The OS81216AF-B2B-010300-VAO is a sophisticated automotive product from Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of networking solutions and is specifically designed to meet the rigorous demands of automotive applications where reliability and performance are paramount.

The OS81216AF-B2B-010300-VAO is an INIC (Intelligent Network Interface Controller) that implements the innovative I2C (Inter-Integrated Circuit) interface. This feature allows for seamless communication and control among various electronic components within the vehicle, enhancing the overall integration of in-vehicle networks. The INIC architecture is designed to support the efficient transfer of data and multimedia content across the vehicle's network, catering to the modern automotive industry's needs for high-speed data communication.

As part of Microchip's commitment to quality and longevity, this product is built to withstand the harsh conditions typical of automotive environments. It is engineered with robustness in mind, ensuring that it can operate reliably over a wide temperature range and resist the electrical disturbances commonly encountered in automotive settings.

The OS81216AF-B2B-010300-VAO supports various network topologies, making it a versatile solution for different automotive networking requirements. Whether it's for diagnostics, infotainment systems, or advanced driver assistance systems (ADAS), this INIC can facilitate high-speed data transmission while maintaining data integrity and security.

In summary, the OS81216AF-B2B-010300-VAO from Microchip Technology is a testament to the company's dedication to advancing automotive technology. It offers a reliable, high-performance networking solution that can be integrated into a wide array of automotive applications, ensuring that vehicles are not only smarter and more connected but also safer for everyone on the road.

You May Also Be Interested in

Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess